0489015 -- GRAPHITE LINER 14 CCM - 0489015
Umicore Metal Deposition Solutions
Graphite Liner 14 ccm - 0489015
0489015
Description
Specifications
Type
Liner
Material
Graphite
Fits
ESV 14/4
Volume
14 ccm
-
Umicore Metal Deposition Solutions
Description
Specifications
Type
Liner
Material
Graphite
Fits
ESV 14/4
Volume
14 ccm
Suppliers
Graphite Liner 14 ccm - 0489015
0489015
Specifications
Type
Liner
Material
Graphite
Fits
ESV 14/4
Volume
14 ccm
Specifications
Type
Liner
Material
Graphite
Fits
ESV 14/4
Volume
14 ccm
Supplier's Site
Graphite Liner 14 ccm - 0489015
0489015
Specifications
Type
Liner
Material
Graphite
Fits
ESV 14/4
Volume
14 ccm
Specifications
Type
Liner
Material
Graphite
Fits
ESV 14/4
Volume
14 ccm
Technical Specifications
|
Product Category
|
Industrial Ceramic Materials |
Industrial Ceramic Materials |
|
Product Number
|
0489015 |
0489015 |
|
Product Name
|
Graphite Liner 14 ccm - 0489015 |
Graphite Liner 14 ccm - 0489015 |
|
Material Type
|
Graphite
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Dongguan Sheen Electronic Technology Co., Ltd.
Shape / Form
Plate / Board
Thickness
0.0051 inch (0.1300 mm)
View Details
Xiamen Innovacera Advanced Materials Co., Ltd.
Material Type
Alumina; SpecialtyMaterial
View Details
Fountyl Technologies Pte. Ltd.
Material Type
Alumina
Thermal Conductivity
1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density
1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details