Umicore Metal Deposition Solutions Meldina III 0.2-0.4mm 500g - 0484714 0484714

Description
Coating material Meldina III Form Granulate Dimensions 0.2 - 0.4 mm Quantity 500 g Evaporation Temperature in °C 1750 Absorption in % 75 Application Absorbing layers
Description
Coating material Meldina III Form Granulate Dimensions 0.2 - 0.4 mm Quantity 500 g Evaporation Temperature in °C 1750 Absorption in % 75 Application Absorbing layers

Suppliers

Company
Product
Description
Supplier Links
Meldina III 0.2-0.4mm 500g - 0484714 - 0484714 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Meldina III 0.2-0.4mm 500g - 0484714
0484714
Meldina III 0.2-0.4mm 500g - 0484714 0484714
Coating material Meldina III Form Granulate Dimensions 0.2 - 0.4 mm Quantity 500 g Evaporation Temperature in °C 1750 Absorption in % 75 Application Absorbing layers

Coating material

Meldina III

Form

Granulate

Dimensions

0.2 - 0.4 mm

Quantity

500 g

Evaporation Temperature in °C

1750

Absorption in %

75

Application

Absorbing layers

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0484714
Product Name Meldina III 0.2-0.4mm 500g - 0484714
State of Matter Bulk Solids or Granules;

Granulate

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 9.21 - 238897 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 262 gallons (990 liters)
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
Malbunit 8/1 1.5-5.0mm 500g - 0484609 - 0484609 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

View Details
Specs
Type Bio-Inorganic Compounds
View Details