Umicore Metal Deposition Solutions Tungsten Boat 0.1 mm - 0482015 0482015

Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 3000 Average power and current values for source at 1600°C (A) 480 Quantity 5 pcs Sheet thickness 0.1 mm Volume ≈ 1.5 ccm
Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 3000 Average power and current values for source at 1600°C (A) 480 Quantity 5 pcs Sheet thickness 0.1 mm Volume ≈ 1.5 ccm

Suppliers

Company
Product
Description
Supplier Links
Tungsten Boat 0.1 mm - 0482015 - 0482015 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Tungsten Boat 0.1 mm - 0482015
0482015
Tungsten Boat 0.1 mm - 0482015 0482015
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 3000 Average power and current values for source at 1600°C (A) 480 Quantity 5 pcs Sheet thickness 0.1 mm Volume ≈ 1.5 ccm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

3000


Average power and current values for source at 1600°C (A)

480


Quantity

5 pcs


Sheet thickness

0.1 mm


Volume

≈ 1.5 ccm

Supplier's Site
Raleigh, NC, USA
Tungsten Boat 0.1 mm - 0482015
0482015
Tungsten Boat 0.1 mm - 0482015 0482015
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 3000 Average power and current values for source at 1600°C (A) 480 Quantity 5 pcs Sheet thickness 0.1 mm Volume ≈ 1.5 ccm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

3000


Average power and current values for source at 1600°C (A)

480


Quantity

5 pcs


Sheet thickness

0.1 mm


Volume

≈ 1.5 ccm

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Evaporating Dishes Evaporating Dishes
Product Number 0482015 0482015
Product Name Tungsten Boat 0.1 mm - 0482015 Tungsten Boat 0.1 mm - 0482015
Volume 1.5 cc (0.0915 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Boron Nitride Evaporation Boat -  - Zhuhai Cersol Technology Co., Ltd.
Zhuhai Cersol Technology Co., Ltd.
Specs
Glass Material Boron Nitride
View Details
Tungsten Boat 0.8 mm - 0482017 - 0482017 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Volume 1 cc (0.0610 cubic inches)
Metal Material Tungsten
View Details
2 suppliers
Kuderna-Danish Evaporator Concentrator -  - Restek
Specs
Volume 250 to 500 cc (15.26 to 30.51 cubic inches)
View Details
Evaporating Dishes -  - Technical Glass Products, Inc. - OH
Technical Glass Products, Inc. - OH
Specs
Volume 250 cc (15.26 cubic inches)
View Details