Umicore Metal Deposition Solutions Tungsten Boat 0.6 mm - 0482012 0482012

Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 1375 Average power and current values for source at 1600°C (A) 540 Quantity 5 pcs Sheet thickness 0.6 mm Volume ≈ 1.0 ccm
Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 1375 Average power and current values for source at 1600°C (A) 540 Quantity 5 pcs Sheet thickness 0.6 mm Volume ≈ 1.0 ccm

Suppliers

Company
Product
Description
Supplier Links
Tungsten Boat 0.6 mm - 0482012 - 0482012 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Tungsten Boat 0.6 mm - 0482012
0482012
Tungsten Boat 0.6 mm - 0482012 0482012
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 1375 Average power and current values for source at 1600°C (A) 540 Quantity 5 pcs Sheet thickness 0.6 mm Volume ≈ 1.0 ccm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

1375


Average power and current values for source at 1600°C (A)

540


Quantity

5 pcs


Sheet thickness

0.6 mm


Volume

≈ 1.0 ccm

Supplier's Site
Raleigh, NC, USA
Tungsten Boat 0.6 mm - 0482012
0482012
Tungsten Boat 0.6 mm - 0482012 0482012
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 1375 Average power and current values for source at 1600°C (A) 540 Quantity 5 pcs Sheet thickness 0.6 mm Volume ≈ 1.0 ccm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

1375


Average power and current values for source at 1600°C (A)

540


Quantity

5 pcs


Sheet thickness

0.6 mm


Volume

≈ 1.0 ccm

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Evaporating Dishes Evaporating Dishes
Product Number 0482012 0482012
Product Name Tungsten Boat 0.6 mm - 0482012 Tungsten Boat 0.6 mm - 0482012
Volume 1 cc (0.0610 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Boron Nitride Evaporation Boat -  - Zhuhai Cersol Technology Co., Ltd.
Zhuhai Cersol Technology Co., Ltd.
Specs
Glass Material Boron Nitride
View Details
Tantalum Evaporation Boat - 0482111 - 0482111 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Volume 4 cc (0.2441 cubic inches)
Metal Material Tantalum
View Details
2 suppliers
Kuderna-Danish Evaporator Concentrator -  - Restek
Specs
Volume 250 to 500 cc (15.26 to 30.51 cubic inches)
View Details
Evaporating Dishes -  - Technical Glass Products, Inc. - OH
Technical Glass Products, Inc. - OH
Specs
Volume 75 cc (4.58 cubic inches)
View Details