Umicore Metal Deposition Solutions Tungsten Boat 0.1 mm - 0482002 0482002

Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 260 Average power and current values for source at 1600°C (A) 100 Quantity 10 pcs Sheet thickness 0.1 mm
Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 260 Average power and current values for source at 1600°C (A) 100 Quantity 10 pcs Sheet thickness 0.1 mm

Suppliers

Company
Product
Description
Supplier Links
Tungsten Boat 0.1 mm - 0482002 - 0482002 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Tungsten Boat 0.1 mm - 0482002
0482002
Tungsten Boat 0.1 mm - 0482002 0482002
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 260 Average power and current values for source at 1600°C (A) 100 Quantity 10 pcs Sheet thickness 0.1 mm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

260


Average power and current values for source at 1600°C (A)

100


Quantity

10 pcs


Sheet thickness

0.1 mm

Supplier's Site
Raleigh, NC, USA
Tungsten Boat 0.1 mm - 0482002
0482002
Tungsten Boat 0.1 mm - 0482002 0482002
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 260 Average power and current values for source at 1600°C (A) 100 Quantity 10 pcs Sheet thickness 0.1 mm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

260


Average power and current values for source at 1600°C (A)

100


Quantity

10 pcs


Sheet thickness

0.1 mm

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Evaporating Dishes Evaporating Dishes
Product Number 0482002 0482002
Product Name Tungsten Boat 0.1 mm - 0482002 Tungsten Boat 0.1 mm - 0482002
Metal Material Tungsten
Unlock Full Specs
to access all available technical data

Similar Products

Evaporating Dishes - UNPED125 - Parco Scientific Company
Parco Scientific Company
Specs
Volume 125 cc (7.63 cubic inches)
View Details
Tantalum Evaporation Boat - 0482084 - 0482084 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Metal Material Tantalum
View Details
2 suppliers
Boron Nitride Evaporation Boat -  - Zhuhai Cersol Technology Co., Ltd.
Zhuhai Cersol Technology Co., Ltd.
Specs
Glass Material Boron Nitride
View Details
Chemical &Scientific Labware Products -  - CoorsTek
Specs
Ceramic Material Alumina (optional feature); Zirconia (optional feature); Porcelain
View Details