Umicore Metal Deposition Solutions Tungsten Boat 0.1 mm - 0482000 0482000

Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 120 Average power and current values for source at 1600°C (A) 70 Quantity 10 pcs Sheet thickness 0.1 mm
Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 120 Average power and current values for source at 1600°C (A) 70 Quantity 10 pcs Sheet thickness 0.1 mm

Suppliers

Company
Product
Description
Supplier Links
Tungsten Boat 0.1 mm - 0482000 - 0482000 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Tungsten Boat 0.1 mm - 0482000
0482000
Tungsten Boat 0.1 mm - 0482000 0482000
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 120 Average power and current values for source at 1600°C (A) 70 Quantity 10 pcs Sheet thickness 0.1 mm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

120


Average power and current values for source at 1600°C (A)

70


Quantity

10 pcs


Sheet thickness

0.1 mm

Supplier's Site
Raleigh, NC, USA
Tungsten Boat 0.1 mm - 0482000
0482000
Tungsten Boat 0.1 mm - 0482000 0482000
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 120 Average power and current values for source at 1600°C (A) 70 Quantity 10 pcs Sheet thickness 0.1 mm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

120


Average power and current values for source at 1600°C (A)

70


Quantity

10 pcs


Sheet thickness

0.1 mm

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Evaporating Dishes Evaporating Dishes
Product Number 0482000 0482000
Product Name Tungsten Boat 0.1 mm - 0482000 Tungsten Boat 0.1 mm - 0482000
Metal Material Tungsten
Unlock Full Specs
to access all available technical data

Similar Products

Boron Nitride Evaporation Boat -  - Zhuhai Cersol Technology Co., Ltd.
Zhuhai Cersol Technology Co., Ltd.
Specs
Glass Material Boron Nitride
View Details
Molybdenum Evaporation Boat - 0482052 - 0482052 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Volume 3.5 cc (0.2136 cubic inches)
Metal Material Molybdenum
View Details
2 suppliers
Chemical &Scientific Labware Products -  - CoorsTek
Specs
Ceramic Material Alumina (optional feature); Zirconia (optional feature); Porcelain
View Details