Umicore Metal Deposition Solutions SiO2 99.99% Ø60x7mm 5pcs - 0481631 0481631

Description
Coating material Silicon dioxide Purity 99.99% Form Discs Dimensions Ø 60 x 7 mm Quantity 5 pcs Theoretical density at 20°C in g/cm³ 2.2 Melting point in °C 1720 10⁻² mbar in °C 2000 10⁻¹ mbar in °C 2200 Boiling point in °C 2230 Reactive gas pressure Possible < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good Low < 0.2 High 9 at 550 nm: n 1.45-1.48
Description
Coating material Silicon dioxide Purity 99.99% Form Discs Dimensions Ø 60 x 7 mm Quantity 5 pcs Theoretical density at 20°C in g/cm³ 2.2 Melting point in °C 1720 10⁻² mbar in °C 2000 10⁻¹ mbar in °C 2200 Boiling point in °C 2230 Reactive gas pressure Possible < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good Low < 0.2 High 9 at 550 nm: n 1.45-1.48

Suppliers

Company
Product
Description
Supplier Links
SiO2 99.99% Ø60x7mm 5pcs - 0481631 - 0481631 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
SiO2 99.99% Ø60x7mm 5pcs - 0481631
0481631
SiO2 99.99% Ø60x7mm 5pcs - 0481631 0481631
Coating material Silicon dioxide Purity 99.99% Form Discs Dimensions Ø 60 x 7 mm Quantity 5 pcs Theoretical density at 20°C in g/cm³ 2.2 Melting point in °C 1720 10⁻² mbar in °C 2000 10⁻¹ mbar in °C 2200 Boiling point in °C 2230 Reactive gas pressure Possible < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good Low < 0.2 High 9 at 550 nm: n 1.45-1.48

Coating material

Silicon dioxide

Purity

99.99%

Form

Discs

Dimensions

Ø 60 x 7 mm

Quantity

5 pcs

Theoretical density at 20°C in g/cm³

2.2

Melting point in °C

1720

10⁻² mbar in °C

2000

10⁻¹ mbar in °C

2200

Boiling point in °C

2230

Reactive gas pressure

Possible

< 100 °C

Good

100 - 200 °C

Good

200 - 300 °C

Good

Low

< 0.2

High

9

at 550 nm: n

1.45-1.48

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0481631
Product Name SiO2 99.99% Ø60x7mm 5pcs - 0481631
State of Matter

Discs

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238333 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
HfO2 99.9% 3.5-5.0mm 500g - 0489475-00500G - HfO2 99.9% 3.5-5.0mm 500g - 0489475-00500G - Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.9 %
View Details
2 suppliers
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details