Umicore Metal Deposition Solutions Roma 0.7-2.5mm 500g - 0484564 0484564

Description
Coating material Roma Form Granulate Dimensions 0.7 - 2.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 6.8 Mo Good Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good desirable / indispensible Good possible Good Low 0.35 High 10 at 550 nm: n 2.05-2.10
Description
Coating material Roma Form Granulate Dimensions 0.7 - 2.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 6.8 Mo Good Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good desirable / indispensible Good possible Good Low 0.35 High 10 at 550 nm: n 2.05-2.10

Suppliers

Company
Product
Description
Supplier Links
Roma 0.7-2.5mm 500g - 0484564 - 0484564 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Roma 0.7-2.5mm 500g - 0484564
0484564
Roma 0.7-2.5mm 500g - 0484564 0484564
Coating material Roma Form Granulate Dimensions 0.7 - 2.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 6.8 Mo Good Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good desirable / indispensible Good possible Good Low 0.35 High 10 at 550 nm: n 2.05-2.10

Coating material

Roma

Form

Granulate

Dimensions

0.7 - 2.5 mm

Quantity

500 g

Theoretical density at 20°C in g/cm³

6.8

Mo

Good

Reactive gas pressure

Good

< 100 °C

Good

100 - 200 °C

Good

200 - 300 °C

Good

desirable / indispensible

Good

possible

Good

Low

0.35

High

10

at 550 nm: n

2.05-2.10

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0484564
Product Name Roma 0.7-2.5mm 500g - 0484564
State of Matter Bulk Solids or Granules;

Granulate

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 8.00 - 238277 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 0.1321 gallons (0.5000 liters)
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
HfO2 99.9% 1.5-3.5mm 1kg - 0712921-01000G - HfO2 99.9% 1.5-3.5mm 1kg - 0712921-01000G - Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.9 %
View Details
2 suppliers
Materion Corporation
Specs
Type Bio-Inorganic Compounds
View Details