Umicore Metal Deposition Solutions ZnS 99.99% 1.0-5.0mm 500g - 0481414 0481414

Description
Coating material Zinc sulfide Purity 99.99% Form Granulate Dimensions 1.0 - 5.0 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.1 Melting point in °C 1850 (10 at) 10⁻² mbar in °C 950 10⁻¹ mbar in °C 1070 Boiling point in °C 1665 Sublimation Good Mo Good Mo Good Ta Good < 100 °C Good 100 - 200 °C Possible Low 0.4 High 14 at 550 nm: n 2.39 at 550 nm: k 3.85 at 10 µm: n 2.22 at 10 µm: k 1 E-5(10.33µm)
Description
Coating material Zinc sulfide Purity 99.99% Form Granulate Dimensions 1.0 - 5.0 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.1 Melting point in °C 1850 (10 at) 10⁻² mbar in °C 950 10⁻¹ mbar in °C 1070 Boiling point in °C 1665 Sublimation Good Mo Good Mo Good Ta Good < 100 °C Good 100 - 200 °C Possible Low 0.4 High 14 at 550 nm: n 2.39 at 550 nm: k 3.85 at 10 µm: n 2.22 at 10 µm: k 1 E-5(10.33µm)

Suppliers

Company
Product
Description
Supplier Links
ZnS 99.99% 1.0-5.0mm 500g - 0481414 - 0481414 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
ZnS 99.99% 1.0-5.0mm 500g - 0481414
0481414
ZnS 99.99% 1.0-5.0mm 500g - 0481414 0481414
Coating material Zinc sulfide Purity 99.99% Form Granulate Dimensions 1.0 - 5.0 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.1 Melting point in °C 1850 (10 at) 10⁻² mbar in °C 950 10⁻¹ mbar in °C 1070 Boiling point in °C 1665 Sublimation Good Mo Good Mo Good Ta Good < 100 °C Good 100 - 200 °C Possible Low 0.4 High 14 at 550 nm: n 2.39 at 550 nm: k 3.85 at 10 µm: n 2.22 at 10 µm: k 1 E-5(10.33µm)

Coating material

Zinc sulfide

Purity

99.99%

Form

Granulate

Dimensions

1.0 - 5.0 mm

Quantity

500 g

Theoretical density at 20°C in g/cm³

4.1

Melting point in °C

1850 (10 at)

10⁻² mbar in °C

950

10⁻¹ mbar in °C

1070

Boiling point in °C

1665

Sublimation

Good

Mo

Good

Mo

Good

Ta

Good

< 100 °C

Good

100 - 200 °C

Possible

Low

0.4

High

14

at 550 nm: n

2.39

at 550 nm: k

3.85

at 10 µm: n

2.22

at 10 µm: k

1 E-5(10.33µm)

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0481414
Product Name ZnS 99.99% 1.0-5.0mm 500g - 0481414
State of Matter Bulk Solids or Granules;

Granulate

Unlock Full Specs
to access all available technical data

Similar Products

3M KCl Electrolyte Solution - 238036 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
Grignard Reagents - 3158 - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Type OrganoMetallics
Chemical Name 3-(1,3-Dioxan-2-yl )Phenylmagnesium Bromide
Chemical Formula C10H11BrMgO2
View Details
ITO 90/10 99.99% 3.0-6.0mm 500g - 0703922 - 0703922 - Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.99 %
View Details