Umicore Metal Deposition Solutions ITO 90/10 99.99% 3.0-6.0mm 500g - 0703922 0703922

Description
Coating material ITO 90/10 % Purity 99.99% Form Granulate Dimensions 3.0 - 6.0 mm Quantity 500 g HazardPictogram GHS08 Statement Warning Theoretical density at 20°C in g/cm³ 7.1 (In2O3:SnO2 ratio 90:10) Melting point in °C 1730 10⁻² mbar in °C ~ 700 Sublimation Good Directly from Cu crucible Good Mo Good W Possible Mo Good Low residual pressure Good Reactive gas pressure Possible 100 - 200 °C Good 200 - 300 °C Good possible Possible Low ~ 0.4 High ~ 1.1 at 550 nm: n 1.90-2.00 Application Transparent conductive film
Description
Coating material ITO 90/10 % Purity 99.99% Form Granulate Dimensions 3.0 - 6.0 mm Quantity 500 g HazardPictogram GHS08 Statement Warning Theoretical density at 20°C in g/cm³ 7.1 (In2O3:SnO2 ratio 90:10) Melting point in °C 1730 10⁻² mbar in °C ~ 700 Sublimation Good Directly from Cu crucible Good Mo Good W Possible Mo Good Low residual pressure Good Reactive gas pressure Possible 100 - 200 °C Good 200 - 300 °C Good possible Possible Low ~ 0.4 High ~ 1.1 at 550 nm: n 1.90-2.00 Application Transparent conductive film

Suppliers

Company
Product
Description
Supplier Links
ITO 90/10 99.99% 3.0-6.0mm 500g - 0703922 - 0703922 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
ITO 90/10 99.99% 3.0-6.0mm 500g - 0703922
0703922
ITO 90/10 99.99% 3.0-6.0mm 500g - 0703922 0703922
Coating material ITO 90/10 % Purity 99.99% Form Granulate Dimensions 3.0 - 6.0 mm Quantity 500 g HazardPictogram GHS08 Statement Warning Theoretical density at 20°C in g/cm³ 7.1 (In2O3:SnO2 ratio 90:10) Melting point in °C 1730 10⁻² mbar in °C ~ 700 Sublimation Good Directly from Cu crucible Good Mo Good W Possible Mo Good Low residual pressure Good Reactive gas pressure Possible 100 - 200 °C Good 200 - 300 °C Good possible Possible Low ~ 0.4 High ~ 1.1 at 550 nm: n 1.90-2.00 Application Transparent conductive film

Coating material

ITO 90/10 %

Purity

99.99%

Form

Granulate

Dimensions

3.0 - 6.0 mm

Quantity

500 g

HazardPictogram

GHS08

Statement

Warning

Theoretical density at 20°C in g/cm³

7.1 (In2O3:SnO2 ratio 90:10)

Melting point in °C

1730

10⁻² mbar in °C

~ 700

Sublimation

Good

Directly from Cu crucible

Good

Mo

Good

W

Possible

Mo

Good

Low residual pressure

Good

Reactive gas pressure

Possible

100 - 200 °C

Good

200 - 300 °C

Good

possible

Possible

Low

~ 0.4

High

~ 1.1

at 550 nm: n

1.90-2.00

Application

Transparent conductive film

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0703922
Product Name ITO 90/10 99.99% 3.0-6.0mm 500g - 0703922
State of Matter Bulk Solids or Granules;

Granulate

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238918 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
H202 30% VLSI -  - Technic, Inc.
Technic, Inc.
Specs
Chemical Name Hydrogen Peroxide
Chemical Formula H2O2
View Details
Hydrochloric Acid -  - Esprix Technologies
Esprix Technologies
Specs
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
State of Matter Liquids
View Details