Umicore Metal Deposition Solutions LaF3 99.9% 0.7-3.5mm 500g (0481354) 0481354

Description
Coating material Lanthanum fluoride Purity 99.9% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g HazardPictogram GHS07 Statement Warning Theoretical density at 20°C in g/cm³ 6.0 Melting point in °C ~ 1490 10⁻² mbar in °C 1270 10⁻¹ mbar in °C 1417 Sublimation Good Mo Good Ta Good Preparation of base melt (premelt) Possible Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good Low 0.15 High 12 at 550 nm: n 1.58-1.65 at 10 µm: k ~ 1.35
Description
Coating material Lanthanum fluoride Purity 99.9% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g HazardPictogram GHS07 Statement Warning Theoretical density at 20°C in g/cm³ 6.0 Melting point in °C ~ 1490 10⁻² mbar in °C 1270 10⁻¹ mbar in °C 1417 Sublimation Good Mo Good Ta Good Preparation of base melt (premelt) Possible Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good Low 0.15 High 12 at 550 nm: n 1.58-1.65 at 10 µm: k ~ 1.35

Suppliers

Company
Product
Description
Supplier Links
LaF3 99.9% 0.7-3.5mm 500g (0481354) - 0481354 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
LaF3 99.9% 0.7-3.5mm 500g (0481354)
0481354
LaF3 99.9% 0.7-3.5mm 500g (0481354) 0481354
Coating material Lanthanum fluoride Purity 99.9% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g HazardPictogram GHS07 Statement Warning Theoretical density at 20°C in g/cm³ 6.0 Melting point in °C ~ 1490 10⁻² mbar in °C 1270 10⁻¹ mbar in °C 1417 Sublimation Good Mo Good Ta Good Preparation of base melt (premelt) Possible Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good Low 0.15 High 12 at 550 nm: n 1.58-1.65 at 10 µm: k ~ 1.35

Coating material

Lanthanum fluoride

Purity

99.9%

Form

Granulate

Dimensions

0.7 - 3.5 mm

Quantity

500 g

HazardPictogram

GHS07

Statement

Warning

Theoretical density at 20°C in g/cm³

6.0

Melting point in °C

~ 1490

10⁻² mbar in °C

1270

10⁻¹ mbar in °C

1417

Sublimation

Good

Mo

Good

Ta

Good

Preparation of base melt (premelt)

Possible

Low residual pressure

Good

100 - 200 °C

Good

200 - 300 °C

Good

Low

0.15

High

12

at 550 nm: n

1.58-1.65

at 10 µm: k

~ 1.35

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0481354
Product Name LaF3 99.9% 0.7-3.5mm 500g (0481354)
State of Matter Bulk Solids or Granules;

Granulate

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 5.00 - 238275 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Trisodium Citrate Dihydrate
Chemical Formula C6H5O7Na3· 2H2O
View Details
ZnS 99.99% 1.0-5.0mm 500g - 0481414 - 0481414 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.99 %
View Details