Umicore Metal Deposition Solutions CeF3 99.5% 0.7-3.5mm 500g - 0481334 0481334

Description
Coating material Cerium fluoride Purity 99.5% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 6.2 Melting point in °C 1460 10⁻² mbar in °C 1183 10⁻¹ mbar in °C 1298 Boiling point in °C 2300 Sublimation Good Mo Good Ta Good W Good Mo Good Ta Good Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good Low 0.3 High 13 at 550 nm: n 1.59-1.63 at 10 µm: k 1.42-1.47
Description
Coating material Cerium fluoride Purity 99.5% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 6.2 Melting point in °C 1460 10⁻² mbar in °C 1183 10⁻¹ mbar in °C 1298 Boiling point in °C 2300 Sublimation Good Mo Good Ta Good W Good Mo Good Ta Good Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good Low 0.3 High 13 at 550 nm: n 1.59-1.63 at 10 µm: k 1.42-1.47

Suppliers

Company
Product
Description
Supplier Links
CeF3 99.5% 0.7-3.5mm 500g - 0481334 - 0481334 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
CeF3 99.5% 0.7-3.5mm 500g - 0481334
0481334
CeF3 99.5% 0.7-3.5mm 500g - 0481334 0481334
Coating material Cerium fluoride Purity 99.5% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 6.2 Melting point in °C 1460 10⁻² mbar in °C 1183 10⁻¹ mbar in °C 1298 Boiling point in °C 2300 Sublimation Good Mo Good Ta Good W Good Mo Good Ta Good Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good Low 0.3 High 13 at 550 nm: n 1.59-1.63 at 10 µm: k 1.42-1.47

Coating material

Cerium fluoride

Purity

99.5%

Form

Granulate

Dimensions

0.7 - 3.5 mm

Quantity

500 g

Theoretical density at 20°C in g/cm³

6.2

Melting point in °C

1460

10⁻² mbar in °C

1183

10⁻¹ mbar in °C

1298

Boiling point in °C

2300

Sublimation

Good

Mo

Good

Ta

Good

W

Good

Mo

Good

Ta

Good

Low residual pressure

Good

100 - 200 °C

Good

200 - 300 °C

Good

Low

0.3

High

13

at 550 nm: n

1.59-1.63

at 10 µm: k

1.42-1.47

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0481334
Product Name CeF3 99.5% 0.7-3.5mm 500g - 0481334
State of Matter Bulk Solids or Granules;

Granulate

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 3.06 - 238274 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Salts All Inorganic Salts; Sodium Chloride
View Details
Olivin C2 3.0-8.0mm 500g - 0484849 - 0484849 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

View Details