Umicore Metal Deposition Solutions Rena Ø10x6mm 500g - 0484554 0484554

Description
Coating material Rena Form Tablet Dimensions Ø 10 x 6 mm Quantity 500 g Theoretical density at 20°C in g/cm³ ~8.9 Melting point in °C 1862-1880 10⁻² mbar in °C 2000 10⁻¹ mbar in °C 2200 Melting Good Directly from Cu crucible Good W Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good 100 - 200 °C Good 200 - 300 °C Good desirable / indispensible Good Low 0.35 High 10 at 550 nm: n 2.07-2.13
Description
Coating material Rena Form Tablet Dimensions Ø 10 x 6 mm Quantity 500 g Theoretical density at 20°C in g/cm³ ~8.9 Melting point in °C 1862-1880 10⁻² mbar in °C 2000 10⁻¹ mbar in °C 2200 Melting Good Directly from Cu crucible Good W Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good 100 - 200 °C Good 200 - 300 °C Good desirable / indispensible Good Low 0.35 High 10 at 550 nm: n 2.07-2.13

Suppliers

Company
Product
Description
Supplier Links
Rena Ø10x6mm 500g - 0484554 - 0484554 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Rena Ø10x6mm 500g - 0484554
0484554
Rena Ø10x6mm 500g - 0484554 0484554
Coating material Rena Form Tablet Dimensions Ø 10 x 6 mm Quantity 500 g Theoretical density at 20°C in g/cm³ ~8.9 Melting point in °C 1862-1880 10⁻² mbar in °C 2000 10⁻¹ mbar in °C 2200 Melting Good Directly from Cu crucible Good W Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good 100 - 200 °C Good 200 - 300 °C Good desirable / indispensible Good Low 0.35 High 10 at 550 nm: n 2.07-2.13

Coating material

Rena

Form

Tablet

Dimensions

Ø 10 x 6 mm

Quantity

500 g

Theoretical density at 20°C in g/cm³

~8.9

Melting point in °C

1862-1880

10⁻² mbar in °C

2000

10⁻¹ mbar in °C

2200

Melting

Good

Directly from Cu crucible

Good

W

Good

W

Possible

Mo

Good

Preparation of base melt (premelt)

Possible

Reactive gas pressure

Good

100 - 200 °C

Good

200 - 300 °C

Good

desirable / indispensible

Good

Low

0.35

High

10

at 550 nm: n

2.07-2.13

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0484554
Product Name Rena Ø10x6mm 500g - 0484554
State of Matter

Tablet

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 1.68 - 238272 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Tetraoxalate Dihydrate
Chemical Formula KH3(C2O4)2 · 2H2O
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
SiO2 99.99% 1.5-3.5mm 2kg - 0481723 - 0481723 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.99 %
View Details
Specialty Inorganic Chemicals - CIGS -  - Materion Corporation
Specs
Type Bio-Inorganic Compounds
State of Matter Powders; Evaporation Sources, Sputtering Targets
View Details