Umicore Metal Deposition Solutions SiO 99.9% 0.7-1.5mm 500g - 0481289 0481289

Description
Coating material Silicon monoxide Purity 99.9% Form Granulate Dimensions 0.7 - 1.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 2.1 Melting point in °C ~ 1700 10⁻² mbar in °C 1080 10⁻¹ mbar in °C 1180 Boiling point in °C 1880 W Good Mo Good Mo Good Ta Good Reactive gas pressure Possible < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good Low 0.40.7 High 8 at 550 nm: n 1.5-1.6 1.8-1.9
Description
Coating material Silicon monoxide Purity 99.9% Form Granulate Dimensions 0.7 - 1.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 2.1 Melting point in °C ~ 1700 10⁻² mbar in °C 1080 10⁻¹ mbar in °C 1180 Boiling point in °C 1880 W Good Mo Good Mo Good Ta Good Reactive gas pressure Possible < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good Low 0.40.7 High 8 at 550 nm: n 1.5-1.6 1.8-1.9

Suppliers

Company
Product
Description
Supplier Links
SiO 99.9% 0.7-1.5mm 500g - 0481289 - 0481289 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
SiO 99.9% 0.7-1.5mm 500g - 0481289
0481289
SiO 99.9% 0.7-1.5mm 500g - 0481289 0481289
Coating material Silicon monoxide Purity 99.9% Form Granulate Dimensions 0.7 - 1.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 2.1 Melting point in °C ~ 1700 10⁻² mbar in °C 1080 10⁻¹ mbar in °C 1180 Boiling point in °C 1880 W Good Mo Good Mo Good Ta Good Reactive gas pressure Possible < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good Low 0.40.7 High 8 at 550 nm: n 1.5-1.6 1.8-1.9

Coating material

Silicon monoxide

Purity

99.9%

Form

Granulate

Dimensions

0.7 - 1.5 mm

Quantity

500 g

Theoretical density at 20°C in g/cm³

2.1

Melting point in °C

~ 1700

10⁻² mbar in °C

1080

10⁻¹ mbar in °C

1180

Boiling point in °C

1880

W

Good

Mo

Good

Mo

Good

Ta

Good

Reactive gas pressure

Possible

< 100 °C

Good

100 - 200 °C

Good

200 - 300 °C

Good

Low

0.40.7

High

8

at 550 nm: n

1.5-1.6 1.8-1.9

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0481289
Product Name SiO 99.9% 0.7-1.5mm 500g - 0481289
State of Matter Bulk Solids or Granules;

Granulate

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 9.21 - 238216 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodiumtetraborate Decahydrate
Chemical Formula B4Na2O7 10·H2O
View Details
BaF2 99.8% 0.7-3.5mm 500g (0481339) - 0481339 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.8 %
View Details
Metal Precipitants - PSOH - Ecologix Environmental Systems
Ecologix Environmental Systems
View Details