Umicore Metal Deposition Solutions TiO 99.5% 0.7-1.5mm 500g - 0481309 0481309

Description
Coating material Titanium (II)-oxide Purity 99.9% Form Granulate Dimensions 0.7 - 1.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.9 Melting point in °C 1737-1750 10⁻² mbar in °C 1800 10⁻¹ mbar in °C 2000 Boiling point in °C > 3000 Melting Good W Good Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.4 High > 8 at 550 nm: n 2.07-2.50
Description
Coating material Titanium (II)-oxide Purity 99.9% Form Granulate Dimensions 0.7 - 1.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.9 Melting point in °C 1737-1750 10⁻² mbar in °C 1800 10⁻¹ mbar in °C 2000 Boiling point in °C > 3000 Melting Good W Good Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.4 High > 8 at 550 nm: n 2.07-2.50

Suppliers

Company
Product
Description
Supplier Links
TiO 99.5% 0.7-1.5mm 500g - 0481309 - 0481309 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
TiO 99.5% 0.7-1.5mm 500g - 0481309
0481309
TiO 99.5% 0.7-1.5mm 500g - 0481309 0481309
Coating material Titanium (II)-oxide Purity 99.9% Form Granulate Dimensions 0.7 - 1.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.9 Melting point in °C 1737-1750 10⁻² mbar in °C 1800 10⁻¹ mbar in °C 2000 Boiling point in °C > 3000 Melting Good W Good Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.4 High > 8 at 550 nm: n 2.07-2.50

Coating material

Titanium (II)-oxide

Purity

99.9%

Form

Granulate

Dimensions

0.7 - 1.5 mm

Quantity

500 g

Theoretical density at 20°C in g/cm³

4.9

Melting point in °C

1737-1750

10⁻² mbar in °C

1800

10⁻¹ mbar in °C

2000

Boiling point in °C

> 3000

Melting

Good

W

Good

Mo

Good

Preparation of base melt (premelt)

Possible

Reactive gas pressure

Good

< 100 °C

Good

100 - 200 °C

Good

200 - 300 °C

Good

possible

Good

Low

0.4

High

> 8

at 550 nm: n

2.07-2.50

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0481309
Product Name TiO 99.5% 0.7-1.5mm 500g - 0481309
State of Matter Bulk Solids or Granules;

Granulate

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238317 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
Ti2O3 99.5% Ø8.6x6.3mm 1kg - 0481547 - Ti2O3 99.5% Ø8.6x6.3mm 1kg - 0481547 - Umicore Metal Deposition Solutions
Specs
State of Matter

Tablet

Purity 99.9 %
View Details
Specs
Type Bio-Inorganic Compounds
View Details