Umicore Metal Deposition Solutions Al2O3 99.98% Ø12.5x7mm 500g - 0481229 0481229

Description
Coating material Aluminium oxide Purity 99.98% Form Tablet Dimensions Ø 12.5 x 7 mm Quantity 500 g Theoretical density at 20°C in g/cm³ ~ 4.0 Melting point in °C 2000-2072 10⁻² mbar in °C 2050 10⁻¹ mbar in °C 2200 Boiling point in °C 2920-3040 Melting Good Mo Good Preparation of base melt (premelt) Good Reactive gas pressure Good 100 - 200 °C Good 200 - 300 °C Good Low ~ 0.19 High ~ 7 at 550 nm: n 1.60-1.68
Description
Coating material Aluminium oxide Purity 99.98% Form Tablet Dimensions Ø 12.5 x 7 mm Quantity 500 g Theoretical density at 20°C in g/cm³ ~ 4.0 Melting point in °C 2000-2072 10⁻² mbar in °C 2050 10⁻¹ mbar in °C 2200 Boiling point in °C 2920-3040 Melting Good Mo Good Preparation of base melt (premelt) Good Reactive gas pressure Good 100 - 200 °C Good 200 - 300 °C Good Low ~ 0.19 High ~ 7 at 550 nm: n 1.60-1.68

Suppliers

Company
Product
Description
Supplier Links
Al2O3 99.98% Ø12.5x7mm 500g - 0481229 - 0481229 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Al2O3 99.98% Ø12.5x7mm 500g - 0481229
0481229
Al2O3 99.98% Ø12.5x7mm 500g - 0481229 0481229
Coating material Aluminium oxide Purity 99.98% Form Tablet Dimensions Ø 12.5 x 7 mm Quantity 500 g Theoretical density at 20°C in g/cm³ ~ 4.0 Melting point in °C 2000-2072 10⁻² mbar in °C 2050 10⁻¹ mbar in °C 2200 Boiling point in °C 2920-3040 Melting Good Mo Good Preparation of base melt (premelt) Good Reactive gas pressure Good 100 - 200 °C Good 200 - 300 °C Good Low ~ 0.19 High ~ 7 at 550 nm: n 1.60-1.68

Coating material

Aluminium oxide

Purity

99.98%

Form

Tablet

Dimensions

Ø 12.5 x 7 mm

Quantity

500 g

Theoretical density at 20°C in g/cm³

~ 4.0

Melting point in °C

2000-2072

10⁻² mbar in °C

2050

10⁻¹ mbar in °C

2200

Boiling point in °C

2920-3040

Melting

Good

Mo

Good

Preparation of base melt (premelt)

Good

Reactive gas pressure

Good

100 - 200 °C

Good

200 - 300 °C

Good

Low

~ 0.19

High

~ 7

at 550 nm: n

1.60-1.68

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0481229
Product Name Al2O3 99.98% Ø12.5x7mm 500g - 0481229
State of Matter

Tablet

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238188 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
Zirconium oxide 99.3% 0.2-3.5mm 500g - 0481784 - 0481784 - Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.3 %
View Details