Umicore Metal Deposition Solutions Zirconium oxide 99.3% 0.2-3.5mm 500g - 0481784 0481784

Description
Coating material Zirconium monoxide Purity 99.3% Form Granulate Dimensions 0.2 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 6.4 Melting point in °C ~2200 10⁻² mbar in °C 2000 10⁻¹ mbar in °C 2200 Melting Good W Good Preparation of base melt (premelt) Good Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.23 High 7 at 550 nm: n 1.92-2.07
Description
Coating material Zirconium monoxide Purity 99.3% Form Granulate Dimensions 0.2 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 6.4 Melting point in °C ~2200 10⁻² mbar in °C 2000 10⁻¹ mbar in °C 2200 Melting Good W Good Preparation of base melt (premelt) Good Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.23 High 7 at 550 nm: n 1.92-2.07

Suppliers

Company
Product
Description
Supplier Links
Zirconium oxide 99.3% 0.2-3.5mm 500g - 0481784 - 0481784 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Zirconium oxide 99.3% 0.2-3.5mm 500g - 0481784
0481784
Zirconium oxide 99.3% 0.2-3.5mm 500g - 0481784 0481784
Coating material Zirconium monoxide Purity 99.3% Form Granulate Dimensions 0.2 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 6.4 Melting point in °C ~2200 10⁻² mbar in °C 2000 10⁻¹ mbar in °C 2200 Melting Good W Good Preparation of base melt (premelt) Good Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.23 High 7 at 550 nm: n 1.92-2.07

Coating material

Zirconium monoxide

Purity

99.3%

Form

Granulate

Dimensions

0.2 - 3.5 mm

Quantity

500 g

Theoretical density at 20°C in g/cm³

6.4

Melting point in °C

~2200

10⁻² mbar in °C

2000

10⁻¹ mbar in °C

2200

Melting

Good

W

Good

Preparation of base melt (premelt)

Good

Reactive gas pressure

Good

< 100 °C

Good

100 - 200 °C

Good

200 - 300 °C

Good

possible

Good

Low

0.23

High

7

at 550 nm: n

1.92-2.07

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0481784
Product Name Zirconium oxide 99.3% 0.2-3.5mm 500g - 0481784
State of Matter Bulk Solids or Granules;

Granulate

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4/7/10 - 238922 - Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 0.1321 gallons (0.5000 liters)
View Details
Cupric Sulfate Pentahydrate USP/EP Low HM Powder - 2303 - Jost Chemical USA
Specs
Chemical Name Cupric Sulfate Pentahydrate USP/EP Low HM Powder
Chemical Formula CuSO4 · 5 H2O
CAS Number 7758-99-8
View Details
Inorganic Compounds - Germanium Tetrachloride - Indium Corporation
Specs
Chemical Name Germanium Tetrachloride
Chemical Formula GeCl4
State of Matter Liquids
View Details
Materion Corporation
Specs
Type Bio-Inorganic Compounds
View Details