Umicore Metal Deposition Solutions HfO2 99.9% 3.5-5.0mm 1kg - 0489475-01000G 01000g

Description
Coating material Hafnium oxide Purity 99.9% Form Granulate Dimensions 3.5 - 5.0 mm Quantity 1000 g Theoretical density at 20°C in g/cm³ 9.7 Melting point in °C 2733-2783 10⁻² mbar in °C 2500 10⁻¹ mbar in °C 2700 Boiling point in °C ~ 5400 Melting Good Sublimation Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good 100 - 200 °C Good 200 - 300 °C Good Low 0.23 High ~ 8 at 550 nm: n 1.90-2.07
Description
Coating material Hafnium oxide Purity 99.9% Form Granulate Dimensions 3.5 - 5.0 mm Quantity 1000 g Theoretical density at 20°C in g/cm³ 9.7 Melting point in °C 2733-2783 10⁻² mbar in °C 2500 10⁻¹ mbar in °C 2700 Boiling point in °C ~ 5400 Melting Good Sublimation Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good 100 - 200 °C Good 200 - 300 °C Good Low 0.23 High ~ 8 at 550 nm: n 1.90-2.07

Suppliers

Company
Product
Description
Supplier Links
HfO2 99.9% 3.5-5.0mm 1kg - 0489475-01000G - 01000g - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
HfO2 99.9% 3.5-5.0mm 1kg - 0489475-01000G
01000g
HfO2 99.9% 3.5-5.0mm 1kg - 0489475-01000G 01000g
Coating material Hafnium oxide Purity 99.9% Form Granulate Dimensions 3.5 - 5.0 mm Quantity 1000 g Theoretical density at 20°C in g/cm³ 9.7 Melting point in °C 2733-2783 10⁻² mbar in °C 2500 10⁻¹ mbar in °C 2700 Boiling point in °C ~ 5400 Melting Good Sublimation Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good 100 - 200 °C Good 200 - 300 °C Good Low 0.23 High ~ 8 at 550 nm: n 1.90-2.07

Coating material

Hafnium oxide

Purity

99.9%

Form

Granulate

Dimensions

3.5 - 5.0 mm

Quantity

1000 g

Theoretical density at 20°C in g/cm³

9.7

Melting point in °C

2733-2783

10⁻² mbar in °C

2500

10⁻¹ mbar in °C

2700

Boiling point in °C

~ 5400

Melting

Good

Sublimation

Good

W

Possible

Mo

Good

Preparation of base melt (premelt)

Possible

Reactive gas pressure

Good

100 - 200 °C

Good

200 - 300 °C

Good

Low

0.23

High

~ 8

at 550 nm: n

1.90-2.07

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 01000g
Product Name HfO2 99.9% 3.5-5.0mm 1kg - 0489475-01000G
State of Matter Bulk Solids or Granules;

Granulate

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 6.00 - 238276 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Trisodium Citrate Dihydrate, and Citric Acid Monohydrate
Chemical Formula C6H5O7Na3· 2H2O, HOC(COOH)(CH2COOH)2·H2O
View Details
Organozinc Reagent - 2241 - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Type OrganoMetallics
Chemical Name 4-Tert-Butoxy-4-Oxobutylzinc Bromide
Chemical Formula C8H15BrO2Zn
View Details
IR-F625 YF3/BaF2 99.99% 0.7-3.5mm 500g - 0702095 - 0702095 - Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.99 %
View Details