Ultrasonic Power Corporation 204 Gallon Ultrasonic Cleaning System 51-15-545

Description
Largest self-contained standard ultrasonic cleaning system on the market The ultrasonic generators are located within the console Clear unobstructed working volume Simultaneous Multi-Frequency™ ultrasonic cleaning Vibra-bar® transducers All 316L stainless steel tanks All stainless steel frame Double wall construction Comprehensive warranty Leading edge technology Able to clean interior surfaces Better than mechanical cleaning Penetrates into cracks and crevices Suited to a wide variety of applications Manufactured in the USA Ultrasonic cleaning is a result of high frequency sound waves introduced into a cleaning liquid by means of a series of "transducers" mounted to the cleaning tank. The sound travels throughout the tank and creates waves of compression and expansion in the liquid. In the compression wave, the molecules of the cleaning liquid are tightly compressed together. Conversely, in the expansion wave, the molecules are rapidly pulled apart. The expansion is so dramatic that the molecules are ripped apart, creating microscopic bubbles. The bubbles are not seen by the naked eye since they are so small and exist for only a split second of time. The bubbles contain a partial vacuum while they exist. As the pressure around the bubbles becomes greater, the fluid around the bubble rushes in, collapsing the bubble very rapidly. This violent collapse, combined with the liquid jets velocity, provides a very intense cleaning/scrubbing action in a minute area. This scrubbing action exists throughout the cleaning bath. When utilizing detergents designed for a specific application, a synergistic cleaning action is produced. Optional: Recirculation pump & filter, adjustable leveling legs
Description
Largest self-contained standard ultrasonic cleaning system on the market The ultrasonic generators are located within the console Clear unobstructed working volume Simultaneous Multi-Frequency™ ultrasonic cleaning Vibra-bar® transducers All 316L stainless steel tanks All stainless steel frame Double wall construction Comprehensive warranty Leading edge technology Able to clean interior surfaces Better than mechanical cleaning Penetrates into cracks and crevices Suited to a wide variety of applications Manufactured in the USA Ultrasonic cleaning is a result of high frequency sound waves introduced into a cleaning liquid by means of a series of "transducers" mounted to the cleaning tank. The sound travels throughout the tank and creates waves of compression and expansion in the liquid. In the compression wave, the molecules of the cleaning liquid are tightly compressed together. Conversely, in the expansion wave, the molecules are rapidly pulled apart. The expansion is so dramatic that the molecules are ripped apart, creating microscopic bubbles. The bubbles are not seen by the naked eye since they are so small and exist for only a split second of time. The bubbles contain a partial vacuum while they exist. As the pressure around the bubbles becomes greater, the fluid around the bubble rushes in, collapsing the bubble very rapidly. This violent collapse, combined with the liquid jets velocity, provides a very intense cleaning/scrubbing action in a minute area. This scrubbing action exists throughout the cleaning bath. When utilizing detergents designed for a specific application, a synergistic cleaning action is produced. Optional: Recirculation pump & filter, adjustable leveling legs

Suppliers

Company
Product
Description
Supplier Links
204 Gallon  Ultrasonic Cleaning System - 51-15-545 - Ultrasonic Power Corporation
Freeport, IL, USA
204 Gallon Ultrasonic Cleaning System
51-15-545
204 Gallon Ultrasonic Cleaning System 51-15-545
Largest self-contained standard ultrasonic cleaning system on the market The ultrasonic generators are located within the console Clear unobstructed working volume Simultaneous Multi-Frequency™ ultrasonic cleaning Vibra-bar® transducers All 316L stainless steel tanks All stainless steel frame Double wall construction Comprehensive warranty Leading edge technology Able to clean interior surfaces Better than mechanical cleaning Penetrates into cracks and crevices Suited to a wide variety of applications Manufactured in the USA Ultrasonic cleaning is a result of high frequency sound waves introduced into a cleaning liquid by means of a series of "transducers" mounted to the cleaning tank. The sound travels throughout the tank and creates waves of compression and expansion in the liquid. In the compression wave, the molecules of the cleaning liquid are tightly compressed together. Conversely, in the expansion wave, the molecules are rapidly pulled apart. The expansion is so dramatic that the molecules are ripped apart, creating microscopic bubbles. The bubbles are not seen by the naked eye since they are so small and exist for only a split second of time. The bubbles contain a partial vacuum while they exist. As the pressure around the bubbles becomes greater, the fluid around the bubble rushes in, collapsing the bubble very rapidly. This violent collapse, combined with the liquid jets velocity, provides a very intense cleaning/scrubbing action in a minute area. This scrubbing action exists throughout the cleaning bath. When utilizing detergents designed for a specific application, a synergistic cleaning action is produced. Optional: Recirculation pump & filter, adjustable leveling legs

Largest self-contained standard ultrasonic cleaning system on the market

  • The ultrasonic generators are located within the console
  • Clear unobstructed working volume
  • Simultaneous Multi-Frequency™ ultrasonic cleaning
  • Vibra-bar® transducers
  • All 316L stainless steel tanks
  • All stainless steel frame
  • Double wall construction
  • Comprehensive warranty
  • Leading edge technology
  • Able to clean interior surfaces
  • Better than mechanical cleaning
  • Penetrates into cracks and crevices
  • Suited to a wide variety of applications
  • Manufactured in the USA

Ultrasonic cleaning is a result of high frequency sound waves introduced into a cleaning liquid by means of a series of "transducers" mounted to the cleaning tank. The sound travels throughout the tank and creates waves of compression and expansion in the liquid. In the compression wave, the molecules of the cleaning liquid are tightly compressed together. Conversely, in the expansion wave, the molecules are rapidly pulled apart. The expansion is so dramatic that the molecules are ripped apart, creating microscopic bubbles. The bubbles are not seen by the naked eye since they are so small and exist for only a split second of time. The bubbles contain a partial vacuum while they exist. As the pressure around the bubbles becomes greater, the fluid around the bubble rushes in, collapsing the bubble very rapidly. This violent collapse, combined with the liquid jets velocity, provides a very intense cleaning/scrubbing action in a minute area. This scrubbing action exists throughout the cleaning bath. When utilizing detergents designed for a specific application, a synergistic cleaning action is produced.

Optional: Recirculation pump & filter, adjustable leveling legs

Supplier's Site

Technical Specifications

  Ultrasonic Power Corporation
Product Category Industrial Parts Washers and Cleaning Systems
Product Number 51-15-545
Product Name 204 Gallon Ultrasonic Cleaning System
Machine Type Ultrasonic Cleaner; (CompleteSystem)
Frequency 40 kHz
Tank Capacity 204 gallons (772 liters)
Pump / Transducer 5.36 HP
Unlock Full Specs
to access all available technical data

Similar Products

SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Ultrasonic Cleaners - 1249722 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 11.8 inch (300 mm)
Internal Width 6.0 inch (153 mm)
View Details
Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Benchtop Ultrasonic Cleaning System - BT2412 - Ultrasonic Power Corporation
Specs
Machine Type Ultrasonic Cleaner; (CompleteSystem)
Components Ultrasonic Transducer; Ultrasonic Generator
Frequency 40 kHz
View Details