Ultrasonic Power Corporation 39 Gallon Ultrasonic Cleaning System 51-15-286

Description
Clear unobstructed working volume The ultrasonic generators are located within the console Simultaneous Multi-Frequency™ ultrasonic cleaning Vibra-bar® transducers All 316L stainless steel tanks All stainless steel frame Double wall construction Comprehensive warranty Optional: Recirculation pump & filter, adjustable leveling legs
Description
Clear unobstructed working volume The ultrasonic generators are located within the console Simultaneous Multi-Frequency™ ultrasonic cleaning Vibra-bar® transducers All 316L stainless steel tanks All stainless steel frame Double wall construction Comprehensive warranty Optional: Recirculation pump & filter, adjustable leveling legs

Suppliers

Company
Product
Description
Supplier Links
39 Gallon Ultrasonic Cleaning System - 51-15-286 - Ultrasonic Power Corporation
Freeport, IL, USA
39 Gallon Ultrasonic Cleaning System
51-15-286
39 Gallon Ultrasonic Cleaning System 51-15-286
Clear unobstructed working volume The ultrasonic generators are located within the console Simultaneous Multi-Frequency™ ultrasonic cleaning Vibra-bar® transducers All 316L stainless steel tanks All stainless steel frame Double wall construction Comprehensive warranty Optional: Recirculation pump & filter, adjustable leveling legs
  • Clear unobstructed working volume
  • The ultrasonic generators are located within the console
  • Simultaneous Multi-Frequency™ ultrasonic cleaning
  • Vibra-bar® transducers
  • All 316L stainless steel tanks
  • All stainless steel frame
  • Double wall construction
  • Comprehensive warranty

Optional: Recirculation pump & filter, adjustable leveling legs

Supplier's Site

Technical Specifications

  Ultrasonic Power Corporation
Product Category Industrial Parts Washers and Cleaning Systems
Product Number 51-15-286
Product Name 39 Gallon Ultrasonic Cleaning System
Machine Type Ultrasonic Cleaner; (CompleteSystem)
Frequency 40 kHz
Tank Capacity 39 gallons (148 liters)
Pump / Transducer 2.01 HP
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Cleaners - 1249722 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 11.8 inch (300 mm)
Internal Width 6.0 inch (153 mm)
View Details
Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Scale Remover - PFT108 - Savino Barbera Srl
Savino Barbera Srl
Specs
Machine Type Pressure Spray Washer; Aqueous Cleaning System
Components Wash Tank or Sump Tub; Pump
Flow Rate 18 GPM (66.71 L/min)
View Details