Ultra Energy CC-RM85 2-Channel, 850 nm, Multi-mode, receiver

Description
Fiber Optic Module: CC-RM85 2-Channel, 850 nm, Multi-mode, receiver, EOTec Multi-Channel Contact Closure (MCCC)
Datasheet
Description
Fiber Optic Module: CC-RM85 2-Channel, 850 nm, Multi-mode, receiver, EOTec Multi-Channel Contact Closure (MCCC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC-RM85 2-Channel, 850 nm, Multi-mode, receiver -  - Ultra Energy
Round Rock, TX, United States
CC-RM85 2-Channel, 850 nm, Multi-mode, receiver
CC-RM85 2-Channel, 850 nm, Multi-mode, receiver
Fiber Optic Module: CC-RM85 2-Channel, 850 nm, Multi-mode, receiver, EOTec Multi-Channel Contact Closure (MCCC)

Fiber Optic Module: CC-RM85 2-Channel, 850 nm, Multi-mode, receiver, EOTec Multi-Channel Contact Closure (MCCC)

Supplier's Site Datasheet

Technical Specifications

  Ultra Energy
Product Category Fiber Optic Receivers
Product Name CC-RM85 2-Channel, 850 nm, Multi-mode, receiver
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458678 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
CC-RX13 - 2-Channel, 1300 nm, Multi-mode or Single-mode, receiver -  - Ultra Energy
Specs
Cable Type Single mode (optional feature); Multimode
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1000 to 10000 Mbps
View Details