Ultra Energy 2E09 – 1300nm Multi-mode

Description
Fiber Optic Module: 2E09 – 1300nm Multi-mode, Optical Interface Modules (OIMs)
Datasheet
Description
Fiber Optic Module: 2E09 – 1300nm Multi-mode, Optical Interface Modules (OIMs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2E09 – 1300nm Multi-mode -  - Ultra Energy
Round Rock, TX, United States
2E09 – 1300nm Multi-mode
2E09 – 1300nm Multi-mode
Fiber Optic Module: 2E09 – 1300nm Multi-mode, Optical Interface Modules (OIMs)

Fiber Optic Module: 2E09 – 1300nm Multi-mode, Optical Interface Modules (OIMs)

Supplier's Site Datasheet

Technical Specifications

  Ultra Energy
Product Category Fiber Optic Transmitters
Product Name 2E09 – 1300nm Multi-mode
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707762 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details