Alloy 270 is a high purity grade of nickel and has a low base hardness and high ductility. It is essentially free from nonmetallic inclusions. This alloy is typically made by powder metallurgy.
Ulbrich Stainless Steels & Special Metals, Inc. | |
---|---|
Product Category | Metal Shapes and Stock |
Product Number | NICKEL 270 |
Product Name | Nickel Alloy |
Type | Nickel; Alloy |
Shape / Form | Semi-finished, Mill Stock or Near Net Shapes; Wire; Continuous Coils; Shaped, Flat, Square, Round, Fine Wire |
Features | Coil Stock; Corrosion Resistant |
Processing, Temper & Finish | Wrought; Cold Finished, Rolled or Cold Drawn; Annealed |
Applications | HV / Electrical; Hydrogen Thyatron Components, Electrical Resistance Thermometers, Platter Bars, Passive Cathode, Fluorescent Lamp Components |