Polarization Beamsplitter Cubes are constructed by cemented two right angle prisms, the hypotenuse of one prism is coated with polarization dielectric coating.
When used with normal incident, un-polarized light, the incident beam is separated into two polarized beams, p-polarized component is passed straight through, s-polarized component is reflected out at 90deg.
| UNI OPTICS(Fujian) Co., Ltd | |
|---|---|
| Product Category | Polarizing Cube Beamsplitters |
| Product Name | Polarizing Beamsplitter Cubes |
| Polarizer Construction | Cement |
| Side Length | 3.2 to 20 mm (0.1260 to 0.7874 inch) |
| Polarizer Features | Anti-Reflection Coating |
| Polarizer Material | BK7 |
| Transmission | 95 % |