Beamsplitter Cubes are constructed by cemented two right angle prisms. The hypotenuse of one prism is coated with polarization dielectric coating.
Compared with beamsplitter plate, beamsplitter cube has the following advantages:
* Identical path length for both the reflected and the transmitted beams * The transmitted beam is neither displaced nor deflected * Stable and compact * Easy operation * Easy for mounting/aligning
| UNI OPTICS(Fujian) Co., Ltd | |
|---|---|
| Product Category | Polarizing Cube Beamsplitters |
| Product Name | Broadband Polarizing Cube Beamsplitters |
| Polarizer Construction | Cement |
| Side Length | 2.1 to 30 mm (0.0827 to 1.18 inch) |
| Polarizer Material | BK7 |
| Transmission | 90 % |