UIYCT500AN8 is a 500W coaxial termination with a DC to 8GHz frequency range, N male connector, and 50 Ω impedance, designed for military, space, and commercial applications. It has a maximum VSWR of 1.25 and includes a power derating curve that reduces power handling as ambient temperature increases from -55°C to 125°C. The device is rated for a one-year standard warranty.
500W 8GHz Coaxial Termination
| UIY Inc. | |
|---|---|
| Product Category | RF Terminations |
| Product Number | UIYCT500AN8 |
| Product Name | 500W 8GHz Coaxial Termination |
| Terminator Type | Coaxial Terminator |