U-Reach Data Solutions Inc. Ureach Mini M.2 Series PCIe M.2 (up to Gen 5) NVMe/SATA, 2.5″/3.5″ SATA/mSATA/IDE Duplicator and Sanitizer 1-1 NVS200

Description
The Mini M.2 series is a 1:1 affordable and portable line of standalone multi-interface drive duplicators. These portable cloning unit provides advanced features not seen in your typical entry-level duplicator including support for PCIe M.2 NVMe SSD, M.2 SATA, 2.5”/3.5” SATA SSD/HDD. In addition, the NVS200 supports mSATA and IDE drives and the NVS200USAS supports U.2, U.3 and SAS drives. All the Mini M.2 models come with an easy-to-use LCD interface with 4 button keypad, comprehensive wiping and cloning features. The Mini M.2 series provides the ability to create a bit-for-bit copy or use our “smart data and file systems only” mode to copy only data areas for extremely efficient cloning. These versatile duplicators make it easy to accomplish all your cloning and wiping tasks including drive testing, software and O/S upgrades, back-ups, content/application distribution and new PC rollouts. As an adopting member of the NVM Express® Association, we fully comply with all NVMe® standards and specifications. Our commitment ensures performance and reliability across all NVMe-based solutions. Feature Operation Type – Standalone, FPGA based operation, not a computer based design Controller Design – Embedded controller is designed to support capacities over 18TB+. Constant improvement supports latest available devices on the market Bandwidth Performance – Speed transfers up to 24 GB per minute. All systems have dedicated bandwidth enabling high volume replications without speed degradation. Systems & files copy mode supports Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4) and Mac (HFS, HFS+, HFSX.) Data Sanitization: Quick Erase, Full Erase, DoD Erase and DoD Erase + Compare. All models are open platform design and Supports M key and B+M key for all M.2 PCIe, M.2 SATA devices, SATA HDD/SSD devices. Additionally, NVS200 supports mSATA and 3.5″ IDE while NVS200USAS supports U.2, U.3 and SAS drives. Removable modular M.2 ports design effectively reduce downtime and is cost effective for long term ownership High Compatibility Quick copy mode supports Windows (FAT16/32/64), Linux (ext2/ext3/ext4), and Mac (HFS/HFS+/HFSX) formats. Whole media (bit-for-bit) copy mode supports all system and proprietary formats. Supports all brands of standard drives. Designed to support hard drives larger than 18TB. Supports MBR and GPT partitioning. Sanitization methods Quick Erase: Erase HDD index table, and only takes A FEW SECONDS to complete. Full Erase: Erases the entire device DoD Erase: Complies with U.S. Department of Defense erasure standards Secure erase: A National Institute of Standards and Technology 800-88 accepted technique for properly purging hard drives. This method is supported by almost all modern drives. Skipping Bad Sectors End-users are given options to skip bad sectors from the source device. Access the function to select the numbers of bad sectors to skip, from 0 through unlimited.
Request a Quote Datasheet
Description
The Mini M.2 series is a 1:1 affordable and portable line of standalone multi-interface drive duplicators. These portable cloning unit provides advanced features not seen in your typical entry-level duplicator including support for PCIe M.2 NVMe SSD, M.2 SATA, 2.5”/3.5” SATA SSD/HDD. In addition, the NVS200 supports mSATA and IDE drives and the NVS200USAS supports U.2, U.3 and SAS drives. All the Mini M.2 models come with an easy-to-use LCD interface with 4 button keypad, comprehensive wiping and cloning features. The Mini M.2 series provides the ability to create a bit-for-bit copy or use our “smart data and file systems only” mode to copy only data areas for extremely efficient cloning. These versatile duplicators make it easy to accomplish all your cloning and wiping tasks including drive testing, software and O/S upgrades, back-ups, content/application distribution and new PC rollouts. As an adopting member of the NVM Express® Association, we fully comply with all NVMe® standards and specifications. Our commitment ensures performance and reliability across all NVMe-based solutions. Feature Operation Type – Standalone, FPGA based operation, not a computer based design Controller Design – Embedded controller is designed to support capacities over 18TB+. Constant improvement supports latest available devices on the market Bandwidth Performance – Speed transfers up to 24 GB per minute. All systems have dedicated bandwidth enabling high volume replications without speed degradation. Systems & files copy mode supports Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4) and Mac (HFS, HFS+, HFSX.) Data Sanitization: Quick Erase, Full Erase, DoD Erase and DoD Erase + Compare. All models are open platform design and Supports M key and B+M key for all M.2 PCIe, M.2 SATA devices, SATA HDD/SSD devices. Additionally, NVS200 supports mSATA and 3.5″ IDE while NVS200USAS supports U.2, U.3 and SAS drives. Removable modular M.2 ports design effectively reduce downtime and is cost effective for long term ownership High Compatibility Quick copy mode supports Windows (FAT16/32/64), Linux (ext2/ext3/ext4), and Mac (HFS/HFS+/HFSX) formats. Whole media (bit-for-bit) copy mode supports all system and proprietary formats. Supports all brands of standard drives. Designed to support hard drives larger than 18TB. Supports MBR and GPT partitioning. Sanitization methods Quick Erase: Erase HDD index table, and only takes A FEW SECONDS to complete. Full Erase: Erases the entire device DoD Erase: Complies with U.S. Department of Defense erasure standards Secure erase: A National Institute of Standards and Technology 800-88 accepted technique for properly purging hard drives. This method is supported by almost all modern drives. Skipping Bad Sectors End-users are given options to skip bad sectors from the source device. Access the function to select the numbers of bad sectors to skip, from 0 through unlimited.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ureach Mini M.2 Series PCIe M.2 (up to Gen 5) NVMe/SATA, 2.5″/3.5″ SATA/mSATA/IDE Duplicator and Sanitizer 1-1 - NVS200 - U-Reach Data Solutions Inc.
Chino, CA, United States
Ureach Mini M.2 Series PCIe M.2 (up to Gen 5) NVMe/SATA, 2.5″/3.5″ SATA/mSATA/IDE Duplicator and Sanitizer 1-1
NVS200
Ureach Mini M.2 Series PCIe M.2 (up to Gen 5) NVMe/SATA, 2.5″/3.5″ SATA/mSATA/IDE Duplicator and Sanitizer 1-1 NVS200
The Mini M.2 series is a 1:1 affordable and portable line of standalone multi-interface drive duplicators. These portable cloning unit provides advanced features not seen in your typical entry-level duplicator including support for PCIe M.2 NVMe SSD, M.2 SATA, 2.5”/3.5” SATA SSD/HDD. In addition, the NVS200 supports mSATA and IDE drives and the NVS200USAS supports U.2, U.3 and SAS drives. All the Mini M.2 models come with an easy-to-use LCD interface with 4 button keypad, comprehensive wiping and cloning features. The Mini M.2 series provides the ability to create a bit-for-bit copy or use our “smart data and file systems only” mode to copy only data areas for extremely efficient cloning. These versatile duplicators make it easy to accomplish all your cloning and wiping tasks including drive testing, software and O/S upgrades, back-ups, content/application distribution and new PC rollouts. As an adopting member of the NVM Express® Association, we fully comply with all NVMe® standards and specifications. Our commitment ensures performance and reliability across all NVMe-based solutions. Feature Operation Type – Standalone, FPGA based operation, not a computer based design Controller Design – Embedded controller is designed to support capacities over 18TB+. Constant improvement supports latest available devices on the market Bandwidth Performance – Speed transfers up to 24 GB per minute. All systems have dedicated bandwidth enabling high volume replications without speed degradation. Systems & files copy mode supports Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4) and Mac (HFS, HFS+, HFSX.) Data Sanitization: Quick Erase, Full Erase, DoD Erase and DoD Erase + Compare. All models are open platform design and Supports M key and B+M key for all M.2 PCIe, M.2 SATA devices, SATA HDD/SSD devices. Additionally, NVS200 supports mSATA and 3.5″ IDE while NVS200USAS supports U.2, U.3 and SAS drives. Removable modular M.2 ports design effectively reduce downtime and is cost effective for long term ownership High Compatibility Quick copy mode supports Windows (FAT16/32/64), Linux (ext2/ext3/ext4), and Mac (HFS/HFS+/HFSX) formats. Whole media (bit-for-bit) copy mode supports all system and proprietary formats. Supports all brands of standard drives. Designed to support hard drives larger than 18TB. Supports MBR and GPT partitioning. Sanitization methods Quick Erase: Erase HDD index table, and only takes A FEW SECONDS to complete. Full Erase: Erases the entire device DoD Erase: Complies with U.S. Department of Defense erasure standards Secure erase: A National Institute of Standards and Technology 800-88 accepted technique for properly purging hard drives. This method is supported by almost all modern drives. Skipping Bad Sectors End-users are given options to skip bad sectors from the source device. Access the function to select the numbers of bad sectors to skip, from 0 through unlimited.

The Mini M.2 series is a 1:1 affordable and portable line of standalone multi-interface drive duplicators. These portable cloning unit provides advanced features not seen in your typical entry-level duplicator including support for PCIe M.2 NVMe SSD, M.2 SATA, 2.5”/3.5” SATA SSD/HDD. In addition, the NVS200 supports mSATA and IDE drives and the NVS200USAS supports U.2, U.3 and SAS drives. All the Mini M.2 models come with an easy-to-use LCD interface with 4 button keypad, comprehensive wiping and cloning features.
The Mini M.2 series provides the ability to create a bit-for-bit copy or use our “smart data and file systems only” mode to copy only data areas for extremely efficient cloning. These versatile duplicators make it easy to accomplish all your cloning and wiping tasks including drive testing, software and O/S upgrades, back-ups, content/application distribution and new PC rollouts.

As an adopting member of the NVM Express® Association, we fully comply with all NVMe® standards and specifications. Our commitment ensures performance and reliability across all NVMe-based solutions.

Feature

  • Operation Type – Standalone, FPGA based operation, not a computer based design
  • Controller Design – Embedded controller is designed to support capacities over 18TB+. Constant improvement supports latest available devices on the market
  • Bandwidth Performance – Speed transfers up to 24 GB per minute. All systems have dedicated bandwidth enabling high volume replications without speed degradation.
  • Systems & files copy mode supports Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4) and Mac (HFS, HFS+, HFSX.)
  • Data Sanitization: Quick Erase, Full Erase, DoD Erase and DoD Erase + Compare.
  • All models are open platform design and Supports M key and B+M key for all M.2 PCIe, M.2 SATA devices, SATA HDD/SSD devices. Additionally, NVS200 supports mSATA and 3.5″ IDE while NVS200USAS supports U.2, U.3 and SAS drives.
  • Removable modular M.2 ports design effectively reduce downtime and is cost effective for long term ownership

High Compatibility

  • Quick copy mode supports Windows (FAT16/32/64), Linux (ext2/ext3/ext4), and Mac (HFS/HFS+/HFSX) formats.
  • Whole media (bit-for-bit) copy mode supports all system and proprietary formats.
  • Supports all brands of standard drives.
  • Designed to support hard drives larger than 18TB.
  • Supports MBR and GPT partitioning.

Sanitization methods

  • Quick Erase: Erase HDD index table, and only takes A FEW SECONDS to complete.
  • Full Erase: Erases the entire device
  • DoD Erase: Complies with U.S. Department of Defense erasure standards
  • Secure erase: A National Institute of Standards and Technology 800-88 accepted technique for properly purging hard drives. This method is supported by almost all modern drives.

Skipping Bad Sectors

End-users are given options to skip bad sectors from the source device. Access the function to select the numbers of bad sectors to skip, from 0 through unlimited.

Supplier's Site Datasheet

Technical Specifications

  U-Reach Data Solutions Inc.
Product Category Device Programmers
Product Number NVS200
Product Name Ureach Mini M.2 Series PCIe M.2 (up to Gen 5) NVMe/SATA, 2.5″/3.5″ SATA/mSATA/IDE Duplicator and Sanitizer 1-1
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
Operating System Supported All (Windows, Mac, Linux, and other stand-alone systems)
Unlock Full Specs
to access all available technical data

Similar Products

Ureach Intelligent 9 Silver Series USB Duplicator and Sanitizer - UB910S - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach Intelligent 9 Golden Series CFAST Memory Card Duplicator and Sanitizer - CFAST940G - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach Intelligent 9 Golden Series SD/MicroSD Memory Card Duplicator and Sanitizer - SD908G - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach Intelligent 9 Silver Series SD/microSD Memory Card Duplicator and Sanitizer - SD924S - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details