The NV-BMS8 is a stand-alone, FPGA-based NVMe duplicator and sanitizer for 1:7 copying of M.2 NVMe devices. It supports Gen 3, Gen 4, and Gen 5 protocols with peak speeds of 10.2GB/min (170MB/sec) and hot-swappable drives. Features include a read-only source port, modular ports, four copy modes (Quick Copy, Whole Device, All Partitions, Percentage Copy), and three sanitization modes compliant with NIST 800-88 and DoD 5220.22-M. It has a 2×20 backlit LCD, three LED indicators per port, and four push-button controls. Power input is 115VAC or 230VAC, output is 12VDC 9A. Dimensions are 18.5 in × 16 in × 12 in and weight is 16 lbs. Operational temperature is 0°C to 60°C, humidity 20% to 95% non-condensing. Certified to FCC, CE, RoHS, REACH, MIL-STD-810H (501.5/502.5/507.5/5
Feature
– Stand-alone, FPGA-based operation (Non-PC based system design).
– Embedded controller is designed to support capacities over 18TB+.
– Supports Native NVMe (Gen 3 & Gen 4 & Gen 5) and M.2 SATA protocol.
– Peak transfer speeds up to 10.2GB/min. (170MB/sec.)
– Dedicated bandwidth enables high-volume replications without speed degradation.
– Constant improvement supports latest market-available devices.
– Modular ports are replaced quickly, which reduces downtime and is cost-effective for long-term ownership.
As an adopting member of the NVM Express® Association, we fully comply with all NVMe® standards and specifications. Our commitment ensures performance and reliability across all NVMe-based solutions.
| U-Reach Data Solutions Inc. | |
|---|---|
| Product Category | Device Programmers |
| Product Number | NV-BMS8 |
| Product Name | Ureach NV-BM S Series PCIe M.2 NVMe and M.2 SATA Duplicator and Sanitizer |
| Operating Mode | Stand-alone Workstation |
| Type / Capability | Eraser; Duplicator |
| Devices Supported | FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats. |
| Operating System Supported | All (Windows, Mac, Linux, and other stand-alone systems) |