The NV-BMS24 is a stand-alone, FPGA-based NVMe duplicator and sanitizer designed for high-volume replication and sanitization of M.2 NVMe drives. It supports up to 23 target ports and operates with peak transfer speeds of 10.2GB/min (170MB/sec), utilizing native NVMe Gen 3, Gen 4, and Gen 5 protocols. The unit features hot-swappable modular ports, a read-only source port, and supports four copy modes including whole device bit-by-bit and percentage-based copying, along with three sanitization modes compliant with NIST 800-88 and DoD 5220.22-M standards. It accommodates M.2 NVMe drives in sizes 2230, 2242, 2260, 2280, 3030, 3042, 3060, and 3080 with B+M or M key. The device is housed in a 25 in. x 24 in. x 14 in. enclosure, weighs 41.5 lbs, and operates within 0°C to 60°C. It meets FCC, CE, RoHS, REACH certifications and complies with MIL-STD-810H (501.5/502.5/507.5/5
Feature
– Stand-alone, FPGA-based operation (Non-PC based system design).
– Embedded controller is designed to support capacities over 18TB+.
– Supports Native NVMe (Gen 3 & Gen 4 & Gen 5) and M.2 SATA protocol.
– Peak transfer speeds up to 10.2GB/min. (170MB/sec.)
– Dedicated bandwidth enables high-volume replications without speed degradation.
– Constant improvement supports latest market-available devices.
– Modular ports are replaced quickly, which reduces downtime and is cost-effective for long-term ownership.
As an adopting member of the NVM Express® Association, we fully comply with all NVMe® standards and specifications. Our commitment ensures performance and reliability across all NVMe-based solutions.
| U-Reach Data Solutions Inc. | |
|---|---|
| Product Category | Device Programmers |
| Product Number | NV-BMS24 |
| Product Name | Ureach NV-BM S Series PCIe M.2 NVMe and M.2 SATA Duplicator and Sanitizer |
| Operating Mode | Stand-alone Workstation |
| Type / Capability | Eraser; Duplicator |
| Devices Supported | FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats. |
| Operating System Supported | All (Windows, Mac, Linux, and other stand-alone systems) |