The NV-BMS12 is a stand-alone, FPGA-based NVMe duplicator and sanitizer designed for high-volume replication and sanitization of M.2 NVMe devices, supporting up to 11 target ports. It operates natively with NVMe Gen 3, Gen 4, and Gen 5 protocols and achieves peak transfer speeds of 10.2GB/min (170MB/sec). The unit features a 2×20 backlit monochrome LCD display, three LED indicators per port for status, and four push buttons for control. It supports M.2 form factors including 2230, 2242, 2260, 2280, 3030, 3042, 3060, and 3080, with B+M or M key compatibility. Physical dimensions are 22.5 in × 18 in × 15.5 in (L×W×H), weighing 27.6 lbs. It operates at 0°C to 60°C and accepts universal AC input (115V or 230V, 50/60Hz). Certified to FCC, CE, RoHS, REACH, MIL-STD-810H (501.5/502.5/507.5/5
Feature
– Stand-alone, FPGA-based operation (Non-PC based system design).
– Embedded controller is designed to support capacities over 18TB+.
– Supports Native NVMe (Gen 3 & Gen 4 & Gen 5) and M.2 SATA protocol.
– Peak transfer speeds up to 10.2GB/min. (170MB/sec.)
– Dedicated bandwidth enables high-volume replications without speed degradation.
– Constant improvement supports latest market-available devices.
– Modular ports are replaced quickly, which reduces downtime and is cost-effective for long-term ownership.
As an adopting member of the NVM Express® Association, we fully comply with all NVMe® standards and specifications. Our commitment ensures performance and reliability across all NVMe-based solutions.
| U-Reach Data Solutions Inc. | |
|---|---|
| Product Category | Device Programmers |
| Product Number | NV-BMS12 |
| Product Name | Ureach NV-BM S Series PCIe M.2 NVMe and M.2 SATA Duplicator and Sanitizer |
| Operating Mode | Stand-alone Workstation |
| Type / Capability | Eraser; Duplicator |
| Devices Supported | FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats. |
| Operating System Supported | All (Windows, Mac, Linux, and other stand-alone systems) |