The NV-BM2100H is a stand-alone, FPGA-based PCIe duplicator and sanitizer designed for high-volume data cloning and sanitization of NVMe and SATA devices. It supports 1:20 target ports with transfer speeds up to 60.0 GB/min (1000 MB/s) and includes a read-only source port to protect master data. The unit supports NVMe Gen 3, 4, and 5, SATA, M.2 (2230 to 3080), U.2, and U.3 devices via adapter, with cable-free modular ports. It offers four copy modes and five sanitization modes compliant with NIST 800-88 and DoD 5220.22-M standards. The device features an internal log manager, backlit monochrome LCD, and per-port LEDs for status. It measures 622.3 mm x 584.2 mm x 330.2 mm and weighs 22.91 kg, and is certified to FCC, CE, RoHS, REACH, MIL-STD-810H, and ISO/IEC 27037, 27041, 27042, 27043, and 27050.
Without exception, the fastest and most technologically advanced PCIe solution available. The NV-BM achieves up to 24 GB/min (60 GB/min for high speed series) duplication speed which is future-proof for Gen4 NVMe Solid State drives (SSD). A feature-packed and high-performance in a space-saving footprint, the NV-BM is designed to meet the needs for any duplication requirement in PCIe M.2 & U.2 NVMe (PCIe) cloning.
As an adopting member of the NVM Express® Association, we fully comply with all NVMe® standards and specifications. Our commitment ensures performance and reliability across all NVMe-based solutions.
Feature
The NV-BM is an advanced solution for PCIe M.2 cloning and erasure and is specially designed for high-volume round-the-clock operation. Its unique multi-tasking technology enables simultaneous copying from the internal image on the SSD drive or from the ports on the flattop open platform — with a high transfer speed of up to 24 GB/min (60 GB/min for high speed series).
We guarantee the highest productivity without speed degradation even as the number of targets increases. The NV-BM duplicator provides four copy modes: quick smart copy, all partitions copy, percentage copy, and whole copy, which can meet different duplication task requirements. The quick copy mode copies data and skips blank areas. Formats such as NTFS, Linux (Ext2/Ext3/Ext4), FAT/FAT32, and Mac (HFS, HFSX, HFS+) are all supported with quick copy mode. This feature greatly increases efficiency when it’s not required to “mirror clone” the entire drive.
In addition, the NV-BM duplicator is equipped with a variety of secure erase functions such as Quick Erase, Full Erase, Secure Erase (NIST SP 800-88r1), and DoD 5220 Erase to comply with government and enterprise data security standards.
U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with:
* GDPR (General Data Protection Regulation)
* GLBA (Gramm-Leach-Bliley Act)
* HIPAA (Health Information Portability and Accountability Act)
* PCI DSS 4.0 (Payment Card Industry Data Security Standard)
* PIPEDA (Personal Information Protection and Electronic Documents Act)
| U-Reach Data Solutions Inc. | |
|---|---|
| Product Category | Device Programmers |
| Product Number | NV-BM2100 |
| Product Name | Ureach NV-BM Series M.2/U.2/U.3 NVMe/SATA, 3.5″/2.5″ SATA SSD NIST/DoD Duplicator and Sanitizer |
| Operating Mode | Stand-alone Workstation |
| Type / Capability | Eraser; Duplicator |
| Devices Supported | FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats. |
| Operating System Supported | All (Windows, Mac, Linux, and other stand-alone systems) |