The MTS-1600SASN is a stand-alone, FPGA-based SAS/SATA duplicator and sanitizer designed for high-volume data replication and sanitization of 2.5"/3.5" SATA/SAS HDDs and SSDs. It supports up to 15 target ports and achieves transfer speeds of up to 30.0 GB/min. The unit measures 762 mm x 508 mm x 381 mm and weighs 14.06 kg. It includes eight sanitization modes compliant with NIST 800-88, DoD 5220.22-M, NSA, and US Army AR380-19 standards, along with bad sector scanning and bit-by-bit comparison. Features include a read-only source port, modular cabling, real-time monitoring via a backlit monochrome LCD, and event log export via USB. It operates at 115VAC or 230VAC, 50/60Hz, within a temperature range of 5°C to 45°C. Certifications include FCC, CE, RoHS, and MIL-STD-810H.
The MTS-SAS SAS & SATA HDD/SSD Duplicators and Sanitizers combine the latest in technology and extreme efficiency in design to achieve data transfer speeds up to 30GB/min. The MTS-SAS Series is much more than just reliable, it sets the standard. The MTS-SAS Series lets you copy data between hard disks at lightning speeds, verify/compare data, test for bad sectors, and has multiple hard disk erasure functions.
Features:
U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with:
* GDPR (General Data Protection Regulation)
* GLBA (Gramm-Leach-Bliley Act)
* HIPAA (Health Information Portability and Accountability Act)
* PCI DSS 4.0 (Payment Card Industry Data Security Standard)
* PIPEDA (Personal Information Protection and Electronic Documents Actonic Documents Act)
| U-Reach Data Solutions Inc. | |
|---|---|
| Product Category | Device Programmers |
| Product Number | MTS-1600SASN |
| Product Name | Ureach MTS-SASN Series 2.5″/3.5″ SATA/SAS HDD/SSD Duplicator and Sanitizer |
| Operating Mode | Stand-alone Workstation |
| Type / Capability | Eraser; Duplicator |
| Devices Supported | FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4/LVM, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats. |
| Operating System Supported | All (Windows, Mac, Linux, and other stand-alone systems) |