U-Reach Data Solutions Inc. Ureach MTC Series 2.5″/3.5″ SATA/IDE HDD/SSD Daisy-Chain High Speed Duplicator and Sanitizer 1-15 MTC1500F

Description
The MTC-F Duplicators and Sanitizers combine the latest in technology and extreme efficiency in design to achieve data transfer speeds up to 15GB/min. The MTC-F Series lets you copy data between hard disks at lightning speeds, verify/compare data, test for bad sectors, and has multiple hard disk erasure functions. With the unique “Daisy Chain” technology, this machine can achieve high-speed, synchronous duplication with targets on multiple connected machines without any speed degradation Features: Supports 2.5″, 3.5″ SATA HDD, SSD and IDE HDD via IDE_SATA convertor Brand Unimportant: Master & target drives can be a different size, brand & model. Systems & files code mode supports Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4/LVM) and Mac (HFS, HFS+, HFSX.) Data Transfer Rate: Cloning speeds up to 15GB/min. Bad Sectors Handling: Auto skip up to 6000 error sectors on the HDD. Auto Power Control: HDD is only powered ON during operation. Modular Cable Design: When cables wear out, users can quickly swap them out, saving time and money. Log report management records all task details for enhanced production management. 4 Copy Modes Quick Copy Mode: The duplicator automatically copies only the data area, and supports Windows (FAT16/32/64/NTFS), Linux (ext2/ext3/ext4/LVM) , and Mac (HFS/HFS+/HFSX). Whole Media:: The duplicator copies from the initial sector to the end, bit by bit. Device All Partitions: Copies or skips HPA, DCO, unknown partitions, modified formats Device Percentage (%): Sets percentage of source capacity to copy. Compare function: This allows you to verify the copy you just made is an exact duplicate ensuring no loss of data. 4 Sanitization Functions Full Erase: Erase all HDD Sectors. DoD Erase: Complies with the U.S. Department of Defense’s standard of erasing (DoD 5220.22). Secure Erase: Erase content to NIST SP 800-88r1 compliant standards. US Army AR 380-19 Erase: Erase devices(s) complying with Army Regulation 380-19 by the US Army. Daisy Chain Technology: Achieve high-speed, synchronous duplication with targets on multiple connected machines without any speed degradation U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with: * GDPR (General Data Protection Regulation) * GLBA (Gramm-Leach-Bliley Act) * HIPAA (Health Information Portability and Accountability Act) * PCI DSS 4.0 (Payment Card Industry Data Security Standard) * PIPEDA (Personal Information Protection and Electronic Documents Act)
Request a Quote Datasheet
Description
The MTC-F Duplicators and Sanitizers combine the latest in technology and extreme efficiency in design to achieve data transfer speeds up to 15GB/min. The MTC-F Series lets you copy data between hard disks at lightning speeds, verify/compare data, test for bad sectors, and has multiple hard disk erasure functions. With the unique “Daisy Chain” technology, this machine can achieve high-speed, synchronous duplication with targets on multiple connected machines without any speed degradation Features: Supports 2.5″, 3.5″ SATA HDD, SSD and IDE HDD via IDE_SATA convertor Brand Unimportant: Master & target drives can be a different size, brand & model. Systems & files code mode supports Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4/LVM) and Mac (HFS, HFS+, HFSX.) Data Transfer Rate: Cloning speeds up to 15GB/min. Bad Sectors Handling: Auto skip up to 6000 error sectors on the HDD. Auto Power Control: HDD is only powered ON during operation. Modular Cable Design: When cables wear out, users can quickly swap them out, saving time and money. Log report management records all task details for enhanced production management. 4 Copy Modes Quick Copy Mode: The duplicator automatically copies only the data area, and supports Windows (FAT16/32/64/NTFS), Linux (ext2/ext3/ext4/LVM) , and Mac (HFS/HFS+/HFSX). Whole Media:: The duplicator copies from the initial sector to the end, bit by bit. Device All Partitions: Copies or skips HPA, DCO, unknown partitions, modified formats Device Percentage (%): Sets percentage of source capacity to copy. Compare function: This allows you to verify the copy you just made is an exact duplicate ensuring no loss of data. 4 Sanitization Functions Full Erase: Erase all HDD Sectors. DoD Erase: Complies with the U.S. Department of Defense’s standard of erasing (DoD 5220.22). Secure Erase: Erase content to NIST SP 800-88r1 compliant standards. US Army AR 380-19 Erase: Erase devices(s) complying with Army Regulation 380-19 by the US Army. Daisy Chain Technology: Achieve high-speed, synchronous duplication with targets on multiple connected machines without any speed degradation U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with: * GDPR (General Data Protection Regulation) * GLBA (Gramm-Leach-Bliley Act) * HIPAA (Health Information Portability and Accountability Act) * PCI DSS 4.0 (Payment Card Industry Data Security Standard) * PIPEDA (Personal Information Protection and Electronic Documents Act)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ureach MTC Series 2.5″/3.5″ SATA/IDE HDD/SSD Daisy-Chain High Speed Duplicator and Sanitizer 1-15 - MTC1500F - U-Reach Data Solutions Inc.
Chino, CA, United States
Ureach MTC Series 2.5″/3.5″ SATA/IDE HDD/SSD Daisy-Chain High Speed Duplicator and Sanitizer 1-15
MTC1500F
Ureach MTC Series 2.5″/3.5″ SATA/IDE HDD/SSD Daisy-Chain High Speed Duplicator and Sanitizer 1-15 MTC1500F
The MTC-F Duplicators and Sanitizers combine the latest in technology and extreme efficiency in design to achieve data transfer speeds up to 15GB/min. The MTC-F Series lets you copy data between hard disks at lightning speeds, verify/compare data, test for bad sectors, and has multiple hard disk erasure functions. With the unique “Daisy Chain” technology, this machine can achieve high-speed, synchronous duplication with targets on multiple connected machines without any speed degradation Features: Supports 2.5″, 3.5″ SATA HDD, SSD and IDE HDD via IDE_SATA convertor Brand Unimportant: Master & target drives can be a different size, brand & model. Systems & files code mode supports Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4/LVM) and Mac (HFS, HFS+, HFSX.) Data Transfer Rate: Cloning speeds up to 15GB/min. Bad Sectors Handling: Auto skip up to 6000 error sectors on the HDD. Auto Power Control: HDD is only powered ON during operation. Modular Cable Design: When cables wear out, users can quickly swap them out, saving time and money. Log report management records all task details for enhanced production management. 4 Copy Modes Quick Copy Mode: The duplicator automatically copies only the data area, and supports Windows (FAT16/32/64/NTFS), Linux (ext2/ext3/ext4/LVM) , and Mac (HFS/HFS+/HFSX). Whole Media:: The duplicator copies from the initial sector to the end, bit by bit. Device All Partitions: Copies or skips HPA, DCO, unknown partitions, modified formats Device Percentage (%): Sets percentage of source capacity to copy. Compare function: This allows you to verify the copy you just made is an exact duplicate ensuring no loss of data. 4 Sanitization Functions Full Erase: Erase all HDD Sectors. DoD Erase: Complies with the U.S. Department of Defense’s standard of erasing (DoD 5220.22). Secure Erase: Erase content to NIST SP 800-88r1 compliant standards. US Army AR 380-19 Erase: Erase devices(s) complying with Army Regulation 380-19 by the US Army. Daisy Chain Technology: Achieve high-speed, synchronous duplication with targets on multiple connected machines without any speed degradation U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with: * GDPR (General Data Protection Regulation) * GLBA (Gramm-Leach-Bliley Act) * HIPAA (Health Information Portability and Accountability Act) * PCI DSS 4.0 (Payment Card Industry Data Security Standard) * PIPEDA (Personal Information Protection and Electronic Documents Act)

The MTC-F Duplicators and Sanitizers combine the latest in technology and extreme efficiency in design to achieve data transfer speeds up to 15GB/min. The MTC-F Series lets you copy data between hard disks at lightning speeds, verify/compare data, test for bad sectors, and has multiple hard disk erasure functions. With the unique “Daisy Chain” technology, this machine can achieve high-speed, synchronous duplication with targets on multiple connected machines without any speed degradation

Features:

  • Supports 2.5″, 3.5″ SATA HDD, SSD and IDE HDD via IDE_SATA convertor
  • Brand Unimportant: Master & target drives can be a different size, brand & model.
  • Systems & files code mode supports Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4/LVM) and Mac (HFS, HFS+, HFSX.)
  • Data Transfer Rate: Cloning speeds up to 15GB/min.
  • Bad Sectors Handling: Auto skip up to 6000 error sectors on the HDD.
  • Auto Power Control: HDD is only powered ON during operation.
  • Modular Cable Design: When cables wear out, users can quickly swap them out, saving time and money.
  • Log report management records all task details for enhanced production management.
  • 4 Copy Modes
    • Quick Copy Mode: The duplicator automatically copies only the data area, and supports Windows (FAT16/32/64/NTFS), Linux (ext2/ext3/ext4/LVM), and Mac (HFS/HFS+/HFSX).
    • Whole Media:: The duplicator copies from the initial sector to the end, bit by bit.
    • Device All Partitions: Copies or skips HPA, DCO, unknown partitions, modified formats
    • Device Percentage (%): Sets percentage of source capacity to copy.
  • Compare function: This allows you to verify the copy you just made is an exact duplicate ensuring no loss of data.
  • 4 Sanitization Functions
    • Full Erase: Erase all HDD Sectors.
    • DoD Erase: Complies with the U.S. Department of Defense’s standard of erasing (DoD 5220.22).
    • Secure Erase: Erase content to NIST SP 800-88r1 compliant standards.
    • US Army AR 380-19 Erase: Erase devices(s) complying with Army Regulation 380-19 by the US Army.
  • Daisy Chain Technology: Achieve high-speed, synchronous duplication with targets on multiple connected machines without any speed degradation

U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with:

* GDPR (General Data Protection Regulation)

* GLBA (Gramm-Leach-Bliley Act)

* HIPAA (Health Information Portability and Accountability Act)

* PCI DSS 4.0 (Payment Card Industry Data Security Standard)

* PIPEDA (Personal Information Protection and Electronic Documents Act)

Supplier's Site Datasheet

Technical Specifications

  U-Reach Data Solutions Inc.
Product Category Device Programmers
Product Number MTC1500F
Product Name Ureach MTC Series 2.5″/3.5″ SATA/IDE HDD/SSD Daisy-Chain High Speed Duplicator and Sanitizer 1-15
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4/LVM, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
Operating System Supported All (Windows, Mac, Linux, and other stand-alone systems)
Unlock Full Specs
to access all available technical data

Similar Products

Ureach Intelligent 9 S3 Series SD3.0 SD/microSD Memory Card Duplicator and Sanitizer - SD908S3 - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach NV-BM Series M.2/U.2/U.3 NVMe/SATA, 3.5″/2.5″ SATA SSD NIST/DoD Duplicator and Sanitizer - NV-BM2100H - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach Intelligent 9 Golden Series CFAST Memory Card Duplicator and Sanitizer - CFAST940G - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach Intelligent 9 Golden Series CFAST Memory Card Duplicator and Sanitizer - CFAST924G - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details