U-Reach Data Solutions Inc. Ureach Intelligent 9 Silver Series CF Memory Card Duplicator and Sanitizer CF916S

Description
The Intelligent 9 CF Duplicator and Sanitizer makes CF duplication fast, easy, and convenient. Its compact design and efficient user interface allow the user to copy multiple CF drives without the lag or inconvenience of a PC. It copies 1 flash drive to all targets at up to 3.9GB/min without the need to reset the machine between copies (plug and go). Features: High-speed copy supports up to 3.9GB/min per port Ergonomic design for easy operation. Quick socket swap module. Apply new advanced Multi-Core processor. Complete standalone system, no computer required. Supports all formats, data sizes, and memory card capacity bit-for-bit copy. DoD Erase function complies with USA Department of Defense (DoD) data security standard DoD 5220-22 4 kinds of professional quality diagnostic tools for Flash module. Capacity Check: Verifies the initial sector and the final sector of the connected flash device within 2 seconds. H3 Read Only Test: This function tests the readability of every sector on the connected USB device(s) and provides an average read speed. This test will not alter the data on the device(s). H5 Write/Read Test: Overwrites machine-generated values to all sectors in the NAND flash, and verifies them to determine quality. Once the test passes, the devices are then formatted into FAT. H6 Quality Test: Resembling the H5 test, it overwrites machine-generated values only to the empty sectors without disturbing pre-existing data, partitions, and formats. Quick data copy, copies only data contained areas.(Support FAT16/32, Linux ext2/ext3, NTFS) 2-second format, 3 models available for selection. Supports Synchronous and Asynchronous modes for the Copy/Compare/ Erase/ Format functions. Strict bit-by-bit hardware comparison further increases the reliability of duplication. User-friendly interface with real-time information LCD. Firmware upgrade available with well-experienced team support. Additional Features In Gold Series Models: Event-log Reporting Function: Event Log Report is an important asset Management tool to assist users in monitoring and recording the whole duplication control process. The Event Log report records all details of each duplication task. For example, working time, run function, model number, serial number of media and results, etc. Burn-in Test Function: To find out the durability of your Flash devices, you can select the Burn-In function. You can set how long and how many loops and the duration of the Burn-In test. The range of the Burn-In time is between 30 minutes to 30 days. Dual Source Compare Mode (DSCM): Dual-source comparison mode can eliminate the chance of a duplication error caused by a worn or a source that is not 100% accurate. Use the first port as a copying source and use the second port as a backup/compare source. It will guarantee the highest reliability and 100% accuracy of the duplication process if your application demands it. U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with: * GLBA (Gramm-Leach-Bliley Act) * PIPEDA (Personal Information Protection and Electronic Documents Act)ct)
Request a Quote Datasheet
Description
The Intelligent 9 CF Duplicator and Sanitizer makes CF duplication fast, easy, and convenient. Its compact design and efficient user interface allow the user to copy multiple CF drives without the lag or inconvenience of a PC. It copies 1 flash drive to all targets at up to 3.9GB/min without the need to reset the machine between copies (plug and go). Features: High-speed copy supports up to 3.9GB/min per port Ergonomic design for easy operation. Quick socket swap module. Apply new advanced Multi-Core processor. Complete standalone system, no computer required. Supports all formats, data sizes, and memory card capacity bit-for-bit copy. DoD Erase function complies with USA Department of Defense (DoD) data security standard DoD 5220-22 4 kinds of professional quality diagnostic tools for Flash module. Capacity Check: Verifies the initial sector and the final sector of the connected flash device within 2 seconds. H3 Read Only Test: This function tests the readability of every sector on the connected USB device(s) and provides an average read speed. This test will not alter the data on the device(s). H5 Write/Read Test: Overwrites machine-generated values to all sectors in the NAND flash, and verifies them to determine quality. Once the test passes, the devices are then formatted into FAT. H6 Quality Test: Resembling the H5 test, it overwrites machine-generated values only to the empty sectors without disturbing pre-existing data, partitions, and formats. Quick data copy, copies only data contained areas.(Support FAT16/32, Linux ext2/ext3, NTFS) 2-second format, 3 models available for selection. Supports Synchronous and Asynchronous modes for the Copy/Compare/ Erase/ Format functions. Strict bit-by-bit hardware comparison further increases the reliability of duplication. User-friendly interface with real-time information LCD. Firmware upgrade available with well-experienced team support. Additional Features In Gold Series Models: Event-log Reporting Function: Event Log Report is an important asset Management tool to assist users in monitoring and recording the whole duplication control process. The Event Log report records all details of each duplication task. For example, working time, run function, model number, serial number of media and results, etc. Burn-in Test Function: To find out the durability of your Flash devices, you can select the Burn-In function. You can set how long and how many loops and the duration of the Burn-In test. The range of the Burn-In time is between 30 minutes to 30 days. Dual Source Compare Mode (DSCM): Dual-source comparison mode can eliminate the chance of a duplication error caused by a worn or a source that is not 100% accurate. Use the first port as a copying source and use the second port as a backup/compare source. It will guarantee the highest reliability and 100% accuracy of the duplication process if your application demands it. U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with: * GLBA (Gramm-Leach-Bliley Act) * PIPEDA (Personal Information Protection and Electronic Documents Act)ct)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ureach Intelligent 9 Silver Series CF Memory Card Duplicator and Sanitizer - CF916S - U-Reach Data Solutions Inc.
Chino, CA, United States
Ureach Intelligent 9 Silver Series CF Memory Card Duplicator and Sanitizer
CF916S
Ureach Intelligent 9 Silver Series CF Memory Card Duplicator and Sanitizer CF916S
The Intelligent 9 CF Duplicator and Sanitizer makes CF duplication fast, easy, and convenient. Its compact design and efficient user interface allow the user to copy multiple CF drives without the lag or inconvenience of a PC. It copies 1 flash drive to all targets at up to 3.9GB/min without the need to reset the machine between copies (plug and go). Features: High-speed copy supports up to 3.9GB/min per port Ergonomic design for easy operation. Quick socket swap module. Apply new advanced Multi-Core processor. Complete standalone system, no computer required. Supports all formats, data sizes, and memory card capacity bit-for-bit copy. DoD Erase function complies with USA Department of Defense (DoD) data security standard DoD 5220-22 4 kinds of professional quality diagnostic tools for Flash module. Capacity Check: Verifies the initial sector and the final sector of the connected flash device within 2 seconds. H3 Read Only Test: This function tests the readability of every sector on the connected USB device(s) and provides an average read speed. This test will not alter the data on the device(s). H5 Write/Read Test: Overwrites machine-generated values to all sectors in the NAND flash, and verifies them to determine quality. Once the test passes, the devices are then formatted into FAT. H6 Quality Test: Resembling the H5 test, it overwrites machine-generated values only to the empty sectors without disturbing pre-existing data, partitions, and formats. Quick data copy, copies only data contained areas.(Support FAT16/32, Linux ext2/ext3, NTFS) 2-second format, 3 models available for selection. Supports Synchronous and Asynchronous modes for the Copy/Compare/ Erase/ Format functions. Strict bit-by-bit hardware comparison further increases the reliability of duplication. User-friendly interface with real-time information LCD. Firmware upgrade available with well-experienced team support. Additional Features In Gold Series Models: Event-log Reporting Function: Event Log Report is an important asset Management tool to assist users in monitoring and recording the whole duplication control process. The Event Log report records all details of each duplication task. For example, working time, run function, model number, serial number of media and results, etc. Burn-in Test Function: To find out the durability of your Flash devices, you can select the Burn-In function. You can set how long and how many loops and the duration of the Burn-In test. The range of the Burn-In time is between 30 minutes to 30 days. Dual Source Compare Mode (DSCM): Dual-source comparison mode can eliminate the chance of a duplication error caused by a worn or a source that is not 100% accurate. Use the first port as a copying source and use the second port as a backup/compare source. It will guarantee the highest reliability and 100% accuracy of the duplication process if your application demands it. U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with: * GLBA (Gramm-Leach-Bliley Act) * PIPEDA (Personal Information Protection and Electronic Documents Act)ct)

The Intelligent 9 CF Duplicator and Sanitizer makes CF duplication fast, easy, and convenient. Its compact design and efficient user interface allow the user to copy multiple CF drives without the lag or inconvenience of a PC. It copies 1 flash drive to all targets at up to 3.9GB/min without the need to reset the machine between copies (plug and go).

Features:

  • High-speed copy supports up to 3.9GB/min per port
  • Ergonomic design for easy operation.
  • Quick socket swap module.
  • Apply new advanced Multi-Core processor.
  • Complete standalone system, no computer required.
  • Supports all formats, data sizes, and memory card capacity bit-for-bit copy.
  • DoD Erase function complies with USA Department of Defense (DoD) data security standard DoD 5220-22
  • 4 kinds of professional quality diagnostic tools for Flash module.
    • Capacity Check: Verifies the initial sector and the final sector of the connected flash device within 2 seconds.
    • H3 Read Only Test: This function tests the readability of every sector on the connected USB device(s) and provides an average read speed. This test will not alter the data on the device(s).
    • H5 Write/Read Test: Overwrites machine-generated values to all sectors in the NAND flash, and verifies them to determine quality. Once the test passes, the devices are then formatted into FAT.
    • H6 Quality Test: Resembling the H5 test, it overwrites machine-generated values only to the empty sectors without disturbing pre-existing data, partitions, and formats.
  • Quick data copy, copies only data contained areas.(Support FAT16/32, Linux ext2/ext3, NTFS)
  • 2-second format, 3 models available for selection.
  • Supports Synchronous and Asynchronous modes for the Copy/Compare/ Erase/ Format functions.
  • Strict bit-by-bit hardware comparison further increases the reliability of duplication.
  • User-friendly interface with real-time information LCD.
  • Firmware upgrade available with well-experienced team support.

Additional Features In Gold Series Models:

  • Event-log Reporting Function: Event Log Report is an important asset Management tool to assist users in monitoring and recording the whole duplication control process. The Event Log report records all details of each duplication task. For example, working time, run function, model number, serial number of media and results, etc.
  • Burn-in Test Function: To find out the durability of your Flash devices, you can select the Burn-In function. You can set how long and how many loops and the duration of the Burn-In test. The range of the Burn-In time is between 30 minutes to 30 days.
  • Dual Source Compare Mode (DSCM): Dual-source comparison mode can eliminate the chance of a duplication error caused by a worn or a source that is not 100% accurate. Use the first port as a copying source and use the second port as a backup/compare source. It will guarantee the highest reliability and 100% accuracy of the duplication process if your application demands it.

U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with:

* GLBA (Gramm-Leach-Bliley Act)

* PIPEDA (Personal Information Protection and Electronic Documents Act)ct)

Supplier's Site Datasheet

Technical Specifications

  U-Reach Data Solutions Inc.
Product Category Device Programmers
Product Number CF916S
Product Name Ureach Intelligent 9 Silver Series CF Memory Card Duplicator and Sanitizer
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
Device Voltage Supported 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Ureach NV-BM Series M.2/U.2/U.3 NVMe/SATA, 3.5″/2.5″ SATA SSD NIST/DoD Duplicator and Sanitizer - NV-BM1100 - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach Intelligent 9 Golden Series CFAST Memory Card Duplicator and Sanitizer - CFAST908G - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach Intelligent 9 Ultra High-Speed U3 Series USB3.2 USB Duplicator and Sanitizer - UB932U3 - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach NV-BM DUC Series GETAC K120 & B360 NIST/DoD Duplicator and Sanitizer - NV-BM1600DUC - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details