U-Reach Data Solutions Inc. Ureach 1 to 1 Portable CF/CFAST Memory Card Duplicator and Sanitizer CF121

Description
Features: Standalone design, no PC required for operation. Compatible with CompactFlash Card: Type I/II, CF1.0, CF2.0, CF3.0, CF4.0, CF4.1, CF5.0, CF6.0, and CFAST cards (Only For CFAST121). Peak transfer speeds up to 3.9GB/min. per port. Supports bit-by-bit copy for all formats, including proprietary and unknown formats. Data Sanitization: Quick Erase, Full Erase, and DoD Erase. Supports up to 2TB maximum capacity. Supports CFast devices through an optional adapter (Only For CF121).
Request a Quote Datasheet
Description
Features: Standalone design, no PC required for operation. Compatible with CompactFlash Card: Type I/II, CF1.0, CF2.0, CF3.0, CF4.0, CF4.1, CF5.0, CF6.0, and CFAST cards (Only For CFAST121). Peak transfer speeds up to 3.9GB/min. per port. Supports bit-by-bit copy for all formats, including proprietary and unknown formats. Data Sanitization: Quick Erase, Full Erase, and DoD Erase. Supports up to 2TB maximum capacity. Supports CFast devices through an optional adapter (Only For CF121).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ureach 1 to 1 Portable CF/CFAST Memory Card Duplicator and Sanitizer - CF121 - U-Reach Data Solutions Inc.
Chino, CA, United States
Ureach 1 to 1 Portable CF/CFAST Memory Card Duplicator and Sanitizer
CF121
Ureach 1 to 1 Portable CF/CFAST Memory Card Duplicator and Sanitizer CF121
Features: Standalone design, no PC required for operation. Compatible with CompactFlash Card: Type I/II, CF1.0, CF2.0, CF3.0, CF4.0, CF4.1, CF5.0, CF6.0, and CFAST cards (Only For CFAST121). Peak transfer speeds up to 3.9GB/min. per port. Supports bit-by-bit copy for all formats, including proprietary and unknown formats. Data Sanitization: Quick Erase, Full Erase, and DoD Erase. Supports up to 2TB maximum capacity. Supports CFast devices through an optional adapter (Only For CF121).

Features:

  • Standalone design, no PC required for operation.
  • Compatible with CompactFlash Card: Type I/II, CF1.0, CF2.0, CF3.0, CF4.0, CF4.1, CF5.0, CF6.0, and CFAST cards (Only For CFAST121).
  • Peak transfer speeds up to 3.9GB/min. per port.
  • Supports bit-by-bit copy for all formats, including proprietary and unknown formats.
  • Data Sanitization: Quick Erase, Full Erase, and DoD Erase.
  • Supports up to 2TB maximum capacity.
  • Supports CFast devices through an optional adapter (Only For CF121).
Supplier's Site Datasheet

Technical Specifications

  U-Reach Data Solutions Inc.
Product Category Device Programmers
Product Number CF121
Product Name Ureach 1 to 1 Portable CF/CFAST Memory Card Duplicator and Sanitizer
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
Device Voltage Supported 5.0V
Unlock Full Specs
to access all available technical data

Similar Products

Ureach Intelligent 9 Silver Series USB Duplicator and Sanitizer - UB920S - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach MT Series 2.5″/3.5″ SATA/IDE HDD/SSD Duplicator and Sanitizer - MT800U - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4/LVM, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach MT Series 2.5″/3.5″ SATA/IDE HDD/SSD Duplicator and Sanitizer - MT1600H - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4/LVM, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach 1 to 3 Portable USB3.2 USB Duplicator and Sanitizer - USBA1 - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details