Tymphany Corporation Speakers TC6FC02-04

Description
4.14 Ohms Full Range Speaker 15W 150Hz ~ 10kHz Top Round, Square Frame
Request a Quote Datasheet
Description
4.14 Ohms Full Range Speaker 15W 150Hz ~ 10kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - TC6FC02-04-ND - DigiKey
Thief River Falls, MN, United States
4.14 Ohms Full Range Speaker 15W 150Hz ~ 10kHz Top Round, Square Frame

4.14 Ohms Full Range Speaker 15W 150Hz ~ 10kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number TC6FC02-04-ND
Product Name Speakers
Resonance Frequency 172 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 1976421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.63 inch (42 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
VERIS Dual 8
Specs
Size 8.00 inch (203 mm)
Application MusicAudio
View Details