Tymphany Corporation HDS Woofer, 4" (100 mm), coated paper cone, phase plug, cut alu basket, 4 ohm HDS-P831001

Description
Peerless Gold Woofers (HDS-P831001) HDS Woofer, 4" (100 mm), coated paper cone, phase plug, cut alu basket, 4 ohm
Description
Peerless Gold Woofers (HDS-P831001) HDS Woofer, 4" (100 mm), coated paper cone, phase plug, cut alu basket, 4 ohm

Suppliers

Company
Product
Description
Supplier Links
HDS Woofer, 4
Cupertino, CA, USA
HDS Woofer, 4" (100 mm), coated paper cone, phase plug, cut alu basket, 4 ohm
HDS-P831001
HDS Woofer, 4" (100 mm), coated paper cone, phase plug, cut alu basket, 4 ohm HDS-P831001
Peerless Gold Woofers (HDS-P831001) HDS Woofer, 4" (100 mm), coated paper cone, phase plug, cut alu basket, 4 ohm

Peerless Gold Woofers (HDS-P831001)
HDS Woofer, 4" (100 mm), coated paper cone, phase plug, cut alu basket, 4 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number HDS-P831001
Product Name HDS Woofer, 4" (100 mm), coated paper cone, phase plug, cut alu basket, 4 ohm
Nominal Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 2500 Hz
Size 12.01 inch (305 mm)
View Details
Speakers - GBS-115N25AL01-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 81 Hz
View Details
W0v2 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details