Tymphany Corporation Speakers FSL-1830R03-08

Description
7.66 Ohms Woofer Speaker 600W 40Hz ~ 400Hz Top Round
Request a Quote Datasheet
Description
7.66 Ohms Woofer Speaker 600W 40Hz ~ 400Hz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - FSL-1830R03-08-ND - DigiKey
Thief River Falls, MN, United States
7.66 Ohms Woofer Speaker 600W 40Hz ~ 400Hz Top Round

7.66 Ohms Woofer Speaker 600W 40Hz ~ 400Hz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number FSL-1830R03-08-ND
Product Name Speakers
Resonance Frequency 32 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 6903699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.01 inch (51 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
CB-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details