Tymphany Corporation Speakers DA32TX00-08

Description
8.14 Ohms Tweeter Speaker 0W Top Round
Request a Quote Datasheet
Description
8.14 Ohms Tweeter Speaker 0W Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - DA32TX00-08-ND - DigiKey
Thief River Falls, MN, United States
8.14 Ohms Tweeter Speaker 0W Top Round

8.14 Ohms Tweeter Speaker 0W Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number DA32TX00-08-ND
Product Name Speakers
Resonance Frequency 499 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 3643357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
 - KINETIC 215 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 131 dB
Maximum Power 1200 watts
Impedance 4 ohms
View Details