Tymphany Corporation Speakers BC18WG59-04

Description
3.67 Ohms Woofer Speaker 30W 20Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
3.67 Ohms Woofer Speaker 30W 20Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - BC18WG59-04-ND - DigiKey
Thief River Falls, MN, United States
3.67 Ohms Woofer Speaker 30W 20Hz ~ 20kHz Top Round

3.67 Ohms Woofer Speaker 30W 20Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number BC18WG59-04-ND
Product Name Speakers
Resonance Frequency 56 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526786 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Impedance 8 ohms
View Details
 - PROGRAMME 108/108T - Wharfedale Pro
Wharfedale Pro
Specs
SPL 118 dB
Nominal Power 300 watts
Maximum Power 600 watts
View Details