Wharfedale Pro PROGRAMME 108/108T

Description
Wharfedale Pro Programme Series foreground/back-grou nd music speakers are designed for demanding professional applications such as reproduction and reinforcement of music and sound in venues as diverse as airports, houses of worship, schools, retail shops, restaurants and public houses. The Programme Series loudspeaker system is designed to deliver accurate, high power sound in a lightweight, compact and easy to install package From the selection of low and high frequency components, to the high frequency driver protection circuit pro-tech® (Bulb) the Programme Series is designed from the ground up to be a workhorse or your sound system. Feature laden and powerful, the Programme Series is the best choice for a small, big sounding loudspeaker. Each Programme Series speaker may also be used in constant voltage distributed systems. With an internal, switchable transformer, you can economically install background music or paging system, while still only using one amplifier. The Programme 108/108T is available in Black and White and come with brackets included. It features M8 rigging points for three points rigging, and an M8 bracket point compatible with Omni-mount brackets.
Description
Wharfedale Pro Programme Series foreground/back-grou nd music speakers are designed for demanding professional applications such as reproduction and reinforcement of music and sound in venues as diverse as airports, houses of worship, schools, retail shops, restaurants and public houses. The Programme Series loudspeaker system is designed to deliver accurate, high power sound in a lightweight, compact and easy to install package From the selection of low and high frequency components, to the high frequency driver protection circuit pro-tech® (Bulb) the Programme Series is designed from the ground up to be a workhorse or your sound system. Feature laden and powerful, the Programme Series is the best choice for a small, big sounding loudspeaker. Each Programme Series speaker may also be used in constant voltage distributed systems. With an internal, switchable transformer, you can economically install background music or paging system, while still only using one amplifier. The Programme 108/108T is available in Black and White and come with brackets included. It features M8 rigging points for three points rigging, and an M8 bracket point compatible with Omni-mount brackets.

Suppliers

Company
Product
Description
Supplier Links
 - PROGRAMME 108/108T - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
Wharfedale Pro Programme Series foreground/back-grou nd music speakers are designed for demanding professional applications such as reproduction and reinforcement of music and sound in venues as diverse as airports, houses of worship, schools, retail shops, restaurants and public houses. The Programme Series loudspeaker system is designed to deliver accurate, high power sound in a lightweight, compact and easy to install package From the selection of low and high frequency components, to the high frequency driver protection circuit pro-tech® (Bulb) the Programme Series is designed from the ground up to be a workhorse or your sound system. Feature laden and powerful, the Programme Series is the best choice for a small, big sounding loudspeaker. Each Programme Series speaker may also be used in constant voltage distributed systems. With an internal, switchable transformer, you can economically install background music or paging system, while still only using one amplifier. The Programme 108/108T is available in Black and White and come with brackets included. It features M8 rigging points for three points rigging, and an M8 bracket point compatible with Omni-mount brackets.

Wharfedale Pro Programme Series foreground/back-ground music speakers are designed for demanding professional applications such as reproduction and reinforcement of music and sound in venues as diverse as airports, houses of worship, schools, retail shops, restaurants and public houses.

The Programme Series loudspeaker system is designed to deliver accurate, high power sound in a lightweight, compact and easy to install package From the selection of low and high frequency components, to the high frequency driver protection circuit pro-tech® (Bulb) the Programme Series is designed from the ground up to be a workhorse or your sound system.

Feature laden and powerful, the Programme Series is the best choice for a small, big sounding loudspeaker. Each Programme Series speaker may also be used in constant voltage distributed systems. With an internal, switchable transformer, you can economically install background music or paging system, while still only using one amplifier.

The Programme 108/108T is available in Black and White and come with brackets included. It features M8 rigging points for three points rigging, and an M8 bracket point compatible with Omni-mount brackets.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number PROGRAMME 108/108T
SPL 118 dB
Nominal Power 300 watts
Maximum Power 600 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 30 watts
Size 17.00 inch (432 mm)
View Details
 - LINK-600 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 100 dB
Impedance 8 ohms
Sensitivity 85 dB
View Details