Turner Designs, Inc. Submersible Fluorometer C6P

Description
The C6P™ Submersible Fluorometer includes up to six optical sensors, each configured for a specific application. Excitation/emission wavelength pairs, spanning the light spectrum from deep ultraviolet to infrared define each application. All sensors are factory set to provide excellent sensitivity and a broad range of detection. Every C6P comes with a factory-installed temperature sensor with an option to add a depth sensor. Internal data storage capacity combined with an external submersible lithium ion battery allows the C6P to run as a self-contained instrument for any deployment interval, short or long-term. The durable Delrin housing is highly resistant to harsh environments and damage from biofouling organisms. Additional antifouling options include a copper 3-arm mechanical wiper brush and copper plate to greatly minimize growth on or around the optical heads. C-Soft Windows™ based software allows for intuitive calibration, datalogging set-up and file management capabilities as well as integration.
Datasheet
Description
The C6P™ Submersible Fluorometer includes up to six optical sensors, each configured for a specific application. Excitation/emission wavelength pairs, spanning the light spectrum from deep ultraviolet to infrared define each application. All sensors are factory set to provide excellent sensitivity and a broad range of detection. Every C6P comes with a factory-installed temperature sensor with an option to add a depth sensor. Internal data storage capacity combined with an external submersible lithium ion battery allows the C6P to run as a self-contained instrument for any deployment interval, short or long-term. The durable Delrin housing is highly resistant to harsh environments and damage from biofouling organisms. Additional antifouling options include a copper 3-arm mechanical wiper brush and copper plate to greatly minimize growth on or around the optical heads. C-Soft Windows™ based software allows for intuitive calibration, datalogging set-up and file management capabilities as well as integration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible Fluorometer - C6P - Turner Designs, Inc.
San Jose, CA, United States
Submersible Fluorometer
C6P
Submersible Fluorometer C6P
The C6P™ Submersible Fluorometer includes up to six optical sensors, each configured for a specific application. Excitation/emission wavelength pairs, spanning the light spectrum from deep ultraviolet to infrared define each application. All sensors are factory set to provide excellent sensitivity and a broad range of detection. Every C6P comes with a factory-installed temperature sensor with an option to add a depth sensor. Internal data storage capacity combined with an external submersible lithium ion battery allows the C6P to run as a self-contained instrument for any deployment interval, short or long-term. The durable Delrin housing is highly resistant to harsh environments and damage from biofouling organisms. Additional antifouling options include a copper 3-arm mechanical wiper brush and copper plate to greatly minimize growth on or around the optical heads. C-Soft Windows™ based software allows for intuitive calibration, datalogging set-up and file management capabilities as well as integration.

The C6P™ Submersible Fluorometer includes up to six optical sensors, each configured for a specific application. Excitation/emission wavelength pairs, spanning the light spectrum from deep ultraviolet to infrared define each application. All sensors are factory set to provide excellent sensitivity and a broad range of detection. Every C6P comes with a factory-installed temperature sensor with an option to add a depth sensor. Internal data storage capacity combined with an external submersible lithium ion battery allows the C6P to run as a self-contained instrument for any deployment interval, short or long-term. The durable Delrin housing is highly resistant to harsh environments and damage from biofouling organisms. Additional antifouling options include a copper 3-arm mechanical wiper brush and copper plate to greatly minimize growth on or around the optical heads. C-Soft Windows™ based software allows for intuitive calibration, datalogging set-up and file management capabilities as well as integration.

Supplier's Site Datasheet

Technical Specifications

  Turner Designs, Inc.
Product Category Fluorometers
Product Number C6P
Product Name Submersible Fluorometer
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Fluorometer - TD-3100 - Turner Designs Hydrocarbon Instruments
Turner Designs Hydrocarbon Instruments
Specs
Lamp Type Quartz Halogen
Monitoring Sample Monitoring
Display Digital Meter
View Details
Little Dipper Fluorometer -  - Iwaki America and Walchem, IWAKI America Inc
Iwaki America and Walchem, IWAKI America Inc
Specs
Lamp Type Light Emitting Diode
Monitoring Continuous or Flow Through Monitoring
Output Options Analog Current
View Details