Turner Designs Hydrocarbon Instruments Laboratory Fluorometer TD-3100

Description
The TD-3100 is a low cost benchtop instrument that was developed to provide an alternative to industry standard oil and grease methods. Measure samples directly (non-extraction) or with solvent (i.e. hexane) extraction methods. Simple set-up and calibration Low cost per sample analysis Less than 10 seconds per sample Calibrated methods for quantitative analysis Un-calibrated method for relative measurements Results correlate to standard methods Quick-change optics for multiple applications Detection limits range from ppb to ppm depending on application Solid Reference Standards available for quick performance checks Sample compartment accommodates 25 x 150 mm round, 13 x 100 mm round, or 10 x 10 mm square cuvettes
Datasheet
Description
The TD-3100 is a low cost benchtop instrument that was developed to provide an alternative to industry standard oil and grease methods. Measure samples directly (non-extraction) or with solvent (i.e. hexane) extraction methods. Simple set-up and calibration Low cost per sample analysis Less than 10 seconds per sample Calibrated methods for quantitative analysis Un-calibrated method for relative measurements Results correlate to standard methods Quick-change optics for multiple applications Detection limits range from ppb to ppm depending on application Solid Reference Standards available for quick performance checks Sample compartment accommodates 25 x 150 mm round, 13 x 100 mm round, or 10 x 10 mm square cuvettes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laboratory Fluorometer - TD-3100 - Turner Designs Hydrocarbon Instruments
Fresno, CA, USA
Laboratory Fluorometer
TD-3100
Laboratory Fluorometer TD-3100
The TD-3100 is a low cost benchtop instrument that was developed to provide an alternative to industry standard oil and grease methods. Measure samples directly (non-extraction) or with solvent (i.e. hexane) extraction methods. Simple set-up and calibration Low cost per sample analysis Less than 10 seconds per sample Calibrated methods for quantitative analysis Un-calibrated method for relative measurements Results correlate to standard methods Quick-change optics for multiple applications Detection limits range from ppb to ppm depending on application Solid Reference Standards available for quick performance checks Sample compartment accommodates 25 x 150 mm round, 13 x 100 mm round, or 10 x 10 mm square cuvettes

The TD-3100 is a low cost benchtop instrument that was developed to provide an alternative to industry standard oil and grease methods. Measure samples directly (non-extraction) or with solvent (i.e. hexane) extraction methods.

  • Simple set-up and calibration
  • Low cost per sample analysis
  • Less than 10 seconds per sample
  • Calibrated methods for quantitative analysis
  • Un-calibrated method for relative measurements
  • Results correlate to standard methods
  • Quick-change optics for multiple applications
  • Detection limits range from ppb to ppm depending on application
  • Solid Reference Standards available for quick performance checks
  • Sample compartment accommodates 25 x 150 mm round, 13 x 100 mm round, or 10 x 10 mm square cuvettes
Supplier's Site Datasheet

Technical Specifications

  Turner Designs Hydrocarbon Instruments
Product Category Fluorometers
Product Number TD-3100
Product Name Laboratory Fluorometer
Lamp Type Quartz Halogen
Monitoring Sample Monitoring
Display Digital Meter
Detector Type Photomultiplier Tube
Unlock Full Specs
to access all available technical data

Similar Products

Fluorimeter for Heavy Metals Testing - HF-38 - HF scientific
Specs
Lamp Type LED
Monitoring Sample Monitoring
Display Digital Meter
View Details
ATS300GM Fluorometer - 37010 - Advanced Technical Services GmbH
Advanced Technical Services GmbH
Specs
Display Digital Meter
General Features Programmable; Self-calibration
Response Time 5 seconds
View Details