Turner Designs, Inc. Submersible Fluorometer C3

Description
The C3™ Submersible Fluorometer can be configured with one, two or three optical sensors ranging from deep ultraviolet to the infrared spectrum. Internal memory storage capacity combined with an external submersible lithium ion battery allows the C3 to run during extended or short-term deployments. Each C3 comes with a factory-installed temperature sensor. Optional factory-installed depth sensors and copper-armed mechanical wipers are also available. The durable Delrin housing is highly resistant to harsh environments. Antifouling copper tape pieces are included for placement on the C3 optical head to reduce bio-fouling on and around the sensors. C-Soft Windows™ based software allows for intuitive calibration, datalogging set-up and file management capabilities as well as digital or analog data integration.
Datasheet
Description
The C3™ Submersible Fluorometer can be configured with one, two or three optical sensors ranging from deep ultraviolet to the infrared spectrum. Internal memory storage capacity combined with an external submersible lithium ion battery allows the C3 to run during extended or short-term deployments. Each C3 comes with a factory-installed temperature sensor. Optional factory-installed depth sensors and copper-armed mechanical wipers are also available. The durable Delrin housing is highly resistant to harsh environments. Antifouling copper tape pieces are included for placement on the C3 optical head to reduce bio-fouling on and around the sensors. C-Soft Windows™ based software allows for intuitive calibration, datalogging set-up and file management capabilities as well as digital or analog data integration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible Fluorometer - C3 - Turner Designs, Inc.
San Jose, CA, United States
Submersible Fluorometer
C3
Submersible Fluorometer C3
The C3™ Submersible Fluorometer can be configured with one, two or three optical sensors ranging from deep ultraviolet to the infrared spectrum. Internal memory storage capacity combined with an external submersible lithium ion battery allows the C3 to run during extended or short-term deployments. Each C3 comes with a factory-installed temperature sensor. Optional factory-installed depth sensors and copper-armed mechanical wipers are also available. The durable Delrin housing is highly resistant to harsh environments. Antifouling copper tape pieces are included for placement on the C3 optical head to reduce bio-fouling on and around the sensors. C-Soft Windows™ based software allows for intuitive calibration, datalogging set-up and file management capabilities as well as digital or analog data integration.

The C3™ Submersible Fluorometer can be configured with one, two or three optical sensors ranging from deep ultraviolet to the infrared spectrum. Internal memory storage capacity combined with an external submersible lithium ion battery allows the C3 to run during extended or short-term deployments. Each C3 comes with a factory-installed temperature sensor. Optional factory-installed depth sensors and copper-armed mechanical wipers are also available. The durable Delrin housing is highly resistant to harsh environments. Antifouling copper tape pieces are included for placement on the C3 optical head to reduce bio-fouling on and around the sensors. C-Soft Windows™ based software allows for intuitive calibration, datalogging set-up and file management capabilities as well as digital or analog data integration.

Supplier's Site Datasheet

Technical Specifications

  Turner Designs, Inc.
Product Category Fluorometers
Product Number C3
Product Name Submersible Fluorometer
Unlock Full Specs
to access all available technical data

Similar Products

Little Dipper Fluorometer -  - Iwaki America and Walchem, IWAKI America Inc
Iwaki America and Walchem, IWAKI America Inc
Specs
Lamp Type Light Emitting Diode
Monitoring Continuous or Flow Through Monitoring
Output Options Analog Current
View Details
ATS300GM Fluorometer - 37007 - Advanced Technical Services GmbH
Advanced Technical Services GmbH
Specs
Display Digital Meter
General Features Programmable; Self-calibration
Response Time 5 seconds
View Details