Advanced Technical Services GmbH ATS300GM Fluorometer 37007

Description
The ATS300GM 37007 (for 230VAC installations) and 37008 (for 110VAC installations) are designed for applications that require High Sensitivity and Low Detection Limits are required in the analysis. It is supplied with a laptop as standard and operates using the proprietary ATS FluoroSoft™ Software (see below). It offers high speed and stability; typically 5 seconds per measuring cycle, and High Precision of 1% C.V, at 100 ppb. Operation of the analyser is performed via the laptop, yet the analyser can also be used as a stand-alone system. Models 37007 and 37008 offer identical performance, and only differ with the power supply on location.
Datasheet
Description
The ATS300GM 37007 (for 230VAC installations) and 37008 (for 110VAC installations) are designed for applications that require High Sensitivity and Low Detection Limits are required in the analysis. It is supplied with a laptop as standard and operates using the proprietary ATS FluoroSoft™ Software (see below). It offers high speed and stability; typically 5 seconds per measuring cycle, and High Precision of 1% C.V, at 100 ppb. Operation of the analyser is performed via the laptop, yet the analyser can also be used as a stand-alone system. Models 37007 and 37008 offer identical performance, and only differ with the power supply on location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATS300GM Fluorometer - 37007 - Advanced Technical Services GmbH
Zug, Switzerland
ATS300GM Fluorometer
37007
ATS300GM Fluorometer 37007
The ATS300GM 37007 (for 230VAC installations) and 37008 (for 110VAC installations) are designed for applications that require High Sensitivity and Low Detection Limits are required in the analysis. It is supplied with a laptop as standard and operates using the proprietary ATS FluoroSoft™ Software (see below). It offers high speed and stability; typically 5 seconds per measuring cycle, and High Precision of 1% C.V, at 100 ppb. Operation of the analyser is performed via the laptop, yet the analyser can also be used as a stand-alone system. Models 37007 and 37008 offer identical performance, and only differ with the power supply on location.

The ATS300GM 37007 (for 230VAC installations) and 37008 (for 110VAC installations) are designed for applications that require High Sensitivity and Low Detection Limits are required in the analysis.

It is supplied with a laptop as standard and operates using the proprietary ATS FluoroSoft™ Software (see below).

It offers high speed and stability; typically 5 seconds per measuring cycle, and High Precision of 1% C.V, at 100 ppb.

Operation of the analyser is performed via the laptop, yet the analyser can also be used as a stand-alone system.

Models 37007 and 37008 offer identical performance, and only differ with the power supply on location.

Supplier's Site Datasheet

Technical Specifications

  Advanced Technical Services GmbH
Product Category Fluorometers
Product Number 37007
Product Name ATS300GM Fluorometer
Display Digital Meter
Unlock Full Specs
to access all available technical data

Similar Products

ATS300GM Fluorometer - 37010 - Advanced Technical Services GmbH
Advanced Technical Services GmbH
Specs
Display Digital Meter
General Features Programmable; Self-calibration
Response Time 5 seconds
View Details
Little Dipper Fluorometer -  - Iwaki America and Walchem, IWAKI America Inc
Iwaki America and Walchem, IWAKI America Inc
Specs
Lamp Type Light Emitting Diode
Monitoring Continuous or Flow Through Monitoring
Output Options Analog Current
View Details