Tuki Covers Marshall 6960A 4x12 Cabinet Cover ma6960a1

Description
What You Get. . . · Padded Protection - The durable, padded, 1000 Denier Nylon fabric takes the abuse, not your equipment · Water-Repellent - Keeps the rain, snow and unwanted spills off your gear · Plush Inner Lining - soft against your equipment, like a baby's blanket · Save Time - Hook/Loop Securing Strap keeps your cover in place; no more constantly pulling your cover back down · Great for Transport and Storage · Dimensions: 29.5"H x 30"W x 14.25"D Available in Black · Premium Marshall Amplifier Covers
Description
What You Get. . . · Padded Protection - The durable, padded, 1000 Denier Nylon fabric takes the abuse, not your equipment · Water-Repellent - Keeps the rain, snow and unwanted spills off your gear · Plush Inner Lining - soft against your equipment, like a baby's blanket · Save Time - Hook/Loop Securing Strap keeps your cover in place; no more constantly pulling your cover back down · Great for Transport and Storage · Dimensions: 29.5"H x 30"W x 14.25"D Available in Black · Premium Marshall Amplifier Covers

Suppliers

Company
Product
Description
Supplier Links
Marshall 6960A 4x12 Cabinet Cover - ma6960a1 - Tuki Covers
North Charleston, SC, USA
Marshall 6960A 4x12 Cabinet Cover
ma6960a1
Marshall 6960A 4x12 Cabinet Cover ma6960a1
What You Get. . . · Padded Protection - The durable, padded, 1000 Denier Nylon fabric takes the abuse, not your equipment · Water-Repellent - Keeps the rain, snow and unwanted spills off your gear · Plush Inner Lining - soft against your equipment, like a baby's blanket · Save Time - Hook/Loop Securing Strap keeps your cover in place; no more constantly pulling your cover back down · Great for Transport and Storage · Dimensions: 29.5"H x 30"W x 14.25"D Available in Black · Premium Marshall Amplifier Covers

What You Get. . .

· Padded Protection - The durable, padded, 1000 Denier Nylon fabric takes the abuse, not your equipment

· Water-Repellent - Keeps the rain, snow and unwanted spills off your gear

· Plush Inner Lining - soft against your equipment, like a baby's blanket

· Save Time - Hook/Loop Securing Strap keeps your cover in place; no more constantly pulling your cover back down

· Great for Transport and Storage

· Dimensions: 29.5"H x 30"W x 14.25"D

Available in Black

· Premium Marshall Amplifier Covers

Supplier's Site

Technical Specifications

  Tuki Covers
Product Category Protective Packaging
Product Number ma6960a1
Product Name Marshall 6960A 4x12 Cabinet Cover
Protective Packaging / Dunnage Molded Packaging
Unlock Full Specs
to access all available technical data

Similar Products

AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
Packaging Foam -  - Zotefoams, Inc.
Zotefoams, Inc.
Specs
Protective Packaging / Dunnage Foam-in-Place; Packaging Insert; Molded Packaging
Material Type Foam
Features Dielectric Insulation; Thermal Insulation
View Details
JBL MP212 (MPro) Padded Speaker Cover - jbmp2121 - Tuki Covers
Specs
Protective Packaging / Dunnage Molded Packaging
Material Type Foam
View Details