CV-2 -- CHAIN VISES TOOLS
U.S. Tsubaki Power Transmission, LLC
Chain Vises Tools
CV-2
Description
Chain Vises Tools
-
U.S. Tsubaki Power Transmission, LLC
Description
Chain Vises Tools
Technical Specifications
|
Product Category
|
Vises |
|
Product Number
|
CV-2 |
|
Product Name
|
Chain Vises Tools |
|
Vise Type
|
Chain Vise
|
Unlock Full Specs
to access all available technical data
Similar Products
Specialty Jaws
Soft Material Jaws
Vise Features
Self-centering
Weight
68 lbs (30.84 kg)
View Details
Jaw Opening
2.76 inch (70 mm)
Jaw Width
1.97 inch (50 mm)
Throat Depth
1.5 inch (38 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
Vise Type
Chain Vise
Jaw Width
3.94 inch (100 mm)
View Details