All dimensions are nominal values and for reference only
U.S. Tsubaki Power Transmission, LLC | |
---|---|
Product Category | Conveyor Chain |
Product Number | C2082HNP-LAMBDA-A-1 |
Product Name | Double Pitch Conveyor Lambda Chain Attachment |
Material | Steel / Hardened Steel |
Chain Types | Roller Chain |
Features | Attachment Chain; Double Pitch Roller Chain |
Chain Width | 0.6250 inch (15.87 mm) |