DOUBLE PITCH ROLLER CHAIN
U.S. Tsubaki Double Pitch conveyor chains are available with standard bent or straight type attachments on one or both sides. Extended pin attachments are also available from our Service Centers. Many assembled chains and components are stocked for quick delivery.
All dimensions are nominal values and for reference only
U.S. Tsubaki Power Transmission, LLC | |
---|---|
Product Category | Conveyor Chain |
Product Number | C2082H SA-1 |
Product Name | Double Pitch Attachment Chain |
Chain Types | Roller Chain |
Features | Attachment Chain; Double Pitch Roller Chain |
Chain Width | 0.6250 inch (15.87 mm) |
Chain Pitch | 2 inch (50.8 mm) |