U.S. Tsubaki Power Transmission, LLC Conveyor Series C2082H-CNV

Description
These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment. Sprockets for RS and Double Pitch Roller Conveyor Chain. There are special sprockets for RS and Double Pitch Roller Conveyor Chains. However, ANSI standard sprockets may be used if the roller is a standard small roller and the number of sprocket teeth is greater than 30. Contact us for details of special sprockets. Attachments can be spaced as desired upon request. For even number of spacing, attachments will be fitted on pin link unless otherwise specified. Spring clip type connecting links will be provided for CC2040 - CC2060H and CC2042 - CC2062H. Dimensions O, O1 and G show actual hole diameter. All dimensions are nominal values and for reference only
Description
These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment. Sprockets for RS and Double Pitch Roller Conveyor Chain. There are special sprockets for RS and Double Pitch Roller Conveyor Chains. However, ANSI standard sprockets may be used if the roller is a standard small roller and the number of sprocket teeth is greater than 30. Contact us for details of special sprockets. Attachments can be spaced as desired upon request. For even number of spacing, attachments will be fitted on pin link unless otherwise specified. Spring clip type connecting links will be provided for CC2040 - CC2060H and CC2042 - CC2062H. Dimensions O, O1 and G show actual hole diameter. All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Conveyor Series - C2082H-CNV - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Conveyor Series
C2082H-CNV
Conveyor Series C2082H-CNV
These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment. Sprockets for RS and Double Pitch Roller Conveyor Chain. There are special sprockets for RS and Double Pitch Roller Conveyor Chains. However, ANSI standard sprockets may be used if the roller is a standard small roller and the number of sprocket teeth is greater than 30. Contact us for details of special sprockets. Attachments can be spaced as desired upon request. For even number of spacing, attachments will be fitted on pin link unless otherwise specified. Spring clip type connecting links will be provided for CC2040 - CC2060H and CC2042 - CC2062H. Dimensions O, O1 and G show actual hole diameter. All dimensions are nominal values and for reference only

These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment.
Sprockets for RS and Double Pitch Roller Conveyor Chain.
There are special sprockets for RS and Double Pitch Roller Conveyor Chains. However, ANSI standard sprockets may be used if the roller is a standard small roller and the number of sprocket teeth is greater than 30. Contact us for details of special sprockets.

  • Attachments can be spaced as desired upon request. For even number of spacing, attachments will be fitted on pin link unless otherwise specified.
  • Spring clip type connecting links will be provided for CC2040 - CC2060H and CC2042 - CC2062H.
  • Dimensions O, O1 and G show actual hole diameter.

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Conveyor Chain
Product Number C2082H-CNV
Product Name Conveyor Series
Chain Types Roller Chain
Features Double Pitch Roller Chain
Chain Width 0.6250 inch (15.87 mm)
Chain Pitch 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Chain For Grain Machines -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Types Roller Chain
Rollers Rollers
Links Straight Link
View Details
Snap-on 863 -  - Habasit America
Habasit America
Specs
Material DP,LF
View Details
Single Pitch Plastic Outboard Roller Conveyor LAMBDA® - 40LPSC2LT - U.S. Tsubaki Power Transmission, LLC
Specs
Chain Types Roller Chain
Chain Width 0.3120 inch (7.92 mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Conveyor Systems and Drive Systems -  - RUD Chain, Inc.
Specs
Material Steel / Hardened Steel
Chain Types Sidebar Chain; Round Steel Chain
View Details